Lite-On Electronics, Inc. LED Indication - Discrete - LTW-E500VS-A LTW-E500VS-A

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 98716-LTW-E500VS-A Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 98716-LTW-E500VS-A Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-E500VS-A
98716-LTW-E500VS-A
LED Indication - Discrete - LTW-E500VS-A 98716-LTW-E500VS-A
Manufacturer: Lite-On Inc. Win Source Part Number: 98716-LTW-E500VS-A Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 98716-LTW-E500VS-A
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 98716-LTW-E500VS-A
Product Name LED Indication - Discrete - LTW-E500VS-A
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - 1497-1435-2-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details