Lite-On USA International Inc. LED Indication - Discrete - LTW-C193TS5 LTW-C193TS5

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 020747-LTW-C193TS5 Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 2.93V Viewing Angle: 130° Lens Color: Yellow Millicandela Rating: 108.5mcd Lens Style/Size: Rectangle with Flat Top, 1.15mm x 0.80mm Current - Test: 5mA Height (Max): 0.45mm Family Name: LTW-C193TS5 Categories: Optoelectronics Status: Active Case / Package: Chip LED Introduction Date: March 22, 2005 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 020747-LTW-C193TS5 Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 2.93V Viewing Angle: 130° Lens Color: Yellow Millicandela Rating: 108.5mcd Lens Style/Size: Rectangle with Flat Top, 1.15mm x 0.80mm Current - Test: 5mA Height (Max): 0.45mm Family Name: LTW-C193TS5 Categories: Optoelectronics Status: Active Case / Package: Chip LED Introduction Date: March 22, 2005 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTW-C193TS5 - 020747-LTW-C193TS5 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-C193TS5
020747-LTW-C193TS5
LED Indication - Discrete - LTW-C193TS5 020747-LTW-C193TS5
Manufacturer: Lite-On Inc. Win Source Part Number: 020747-LTW-C193TS5 Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 2.93V Viewing Angle: 130° Lens Color: Yellow Millicandela Rating: 108.5mcd Lens Style/Size: Rectangle with Flat Top, 1.15mm x 0.80mm Current - Test: 5mA Height (Max): 0.45mm Family Name: LTW-C193TS5 Categories: Optoelectronics Status: Active Case / Package: Chip LED Introduction Date: March 22, 2005 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 020747-LTW-C193TS5
Packaging: Reel - TR
Color: White
Mounting: SMD (SMT)
Forward Voltage: 2.93V
Viewing Angle: 130°
Lens Color: Yellow
Millicandela Rating: 108.5mcd
Lens Style/Size: Rectangle with Flat Top, 1.15mm x 0.80mm
Current - Test: 5mA
Height (Max): 0.45mm
Family Name: LTW-C193TS5
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Introduction Date: March 22, 2005
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
LED Indication - Discrete - 160-1721-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1721-1-ND
LED Indication - Discrete 160-1721-1-ND
White LED Indication - Discrete 2.93V 0603 (1608 Metric)

White LED Indication - Discrete 2.93V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1721-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1721-2-ND
LED Indication - Discrete 160-1721-2-ND
White LED Indication - Discrete 2.93V 0603 (1608 Metric)

White LED Indication - Discrete 2.93V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1721-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1721-6-ND
LED Indication - Discrete 160-1721-6-ND
White LED Indication - Discrete 2.93V 0603 (1608 Metric)

White LED Indication - Discrete 2.93V 0603 (1608 Metric)

Buy Now Datasheet
LEDs - 1278466P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTW-C193TS5 LED

Lite-On LTW-C193TS5 LED

Supplier's Site
LEDs - 1278466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTW-C193TS5 LED

Lite-On LTW-C193TS5 LED

Supplier's Site
LEDs - 1689513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTW-C193TS5 LED

Lite-On LTW-C193TS5 LED

Supplier's Site
LED WHITE CHIP SMD - 456-LTW-C193TS5 - Utmel Electronic Limited
Hong Kong, China
LED WHITE CHIP SMD
456-LTW-C193TS5
LED WHITE CHIP SMD 456-LTW-C193TS5
LED WHITE CHIP SMD

LED WHITE CHIP SMD

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTW-C193TS5 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTW-C193TS5
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTW-C193TS5
5mA 108.5mcd 黄色透镜 White 130° 2.93V 0603 Light Emitting Diodes (LED) ROHS

5mA 108.5mcd 黄色透镜 White 130° 2.93V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTW-C193TS5
Standard LEDs - SMD LTW-C193TS5
Standard LEDs - SMD White, InGaN 80mcd, 5mA

Standard LEDs - SMD White, InGaN 80mcd, 5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 020747-LTW-C193TS5 160-1721-1-ND 1278466P 1278466 456-LTW-C193TS5 LTW-C193TS5 LTW-C193TS5
Product Name LED Indication - Discrete - LTW-C193TS5 LED Indication - Discrete LEDs LEDs LED WHITE CHIP SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Type White; White White Yellow; White; White White; White White; White
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees 130 degrees
Forward Voltage 2.93 volts 2.93 volts 3.15 volts 2.93 volts 2.93 volts
Lens Type Flat Lens Flat Lens Flat Lens
LED Package: 0603 (1608 Metric) 1.6 x 0.8 x 0.35mm 1.60mm Lx0.80mm W
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LEDs - 2744988P - RS Components, Ltd.
Specs
Forward Voltage 3.1 volts
Number of Array Elements 1
View Details
2 suppliers