Lite-On Electronics, Inc. LED Indication - Discrete LTW-C193DS5

Description
LED WHITE CHIP SMD
Request a Quote Datasheet
Description
LED WHITE CHIP SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTW-C193DS5CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTW-C193DS5CT-ND
LED Indication - Discrete 160-LTW-C193DS5CT-ND
LED WHITE CHIP SMD

LED WHITE CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTW-C193DS5TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTW-C193DS5TR-ND
LED Indication - Discrete 160-LTW-C193DS5TR-ND
White LED Indication - Discrete 2.93V 0603 (1608 Metric)

White LED Indication - Discrete 2.93V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-LTW-C193DS5DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTW-C193DS5DKR-ND
LED Indication - Discrete 160-LTW-C193DS5DKR-ND
LED WHITE CHIP SMD

LED WHITE CHIP SMD

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-C193DS5
1064472-LTW-C193DS5
LED Indication - Discrete - LTW-C193DS5 1064472-LTW-C193DS5
Manufacturer: Lite-On Inc. Win Source Part Number: 1064472-LTW-C193DS5 Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 2.93V Viewing Angle: 130° Lens Color: Yellow Millicandela Rating: 113mcd Lens Style/Size: Rectangle with Flat Top, 1.15mm x 0.80mm Current - Test: 5mA Height (Max): 0.45mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064472-LTW-C193DS5
Packaging: Reel - TR
Color: White
Mounting: SMD (SMT)
Forward Voltage: 2.93V
Viewing Angle: 130°
Lens Color: Yellow
Millicandela Rating: 113mcd
Lens Style/Size: Rectangle with Flat Top, 1.15mm x 0.80mm
Current - Test: 5mA
Height (Max): 0.45mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTW-C193DS5
Standard LEDs - SMD LTW-C193DS5
Standard LEDs - SMD White 30mcd

Standard LEDs - SMD White 30mcd

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTW-C193DS5CT-ND 1064472-LTW-C193DS5 LTW-C193DS5
Product Name LED Indication - Discrete LED Indication - Discrete - LTW-C193DS5 Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type White White; White
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 1497-1277-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details