Lite-On Electronics, Inc. LED Indication - Discrete LTW-C190DA5

Description
White LED Indication - Discrete 2.85V 0603 (1608 Metric)
Request a Quote Datasheet
Description
White LED Indication - Discrete 2.85V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTW-C190DA5TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTW-C190DA5TR-ND
LED Indication - Discrete 160-LTW-C190DA5TR-ND
White LED Indication - Discrete 2.85V 0603 (1608 Metric)

White LED Indication - Discrete 2.85V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-LTW-C190DA5DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTW-C190DA5DKR-ND
LED Indication - Discrete 160-LTW-C190DA5DKR-ND
LED WHITE CHIP SMD

LED WHITE CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTW-C190DA5CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTW-C190DA5CT-ND
LED Indication - Discrete 160-LTW-C190DA5CT-ND
LED WHITE CHIP SMD

LED WHITE CHIP SMD

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-C190DA5
1209509-LTW-C190DA5
LED Indication - Discrete - LTW-C190DA5 1209509-LTW-C190DA5
Manufacturer: Lite-On Inc. Win Source Part Number: 1209509-LTW-C190DA5 Packaging: Reel - TR Color: White Package: 0603 Mounting: SMD Viewing Angle: 130° Lens Color: Green Millicandela Rating: 113mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Voltage - Forward (Vf) (Typ): 2.85V Current - Test: 5mA Size: 1.60mm L x 0.80mm W Categories: Optoelectronics Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: Chip LED Height (Maximum): 0.80mm Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1209509-LTW-C190DA5
Packaging: Reel - TR
Color: White
Package: 0603
Mounting: SMD
Viewing Angle: 130°
Lens Color: Green
Millicandela Rating: 113mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Voltage - Forward (Vf) (Typ): 2.85V
Current - Test: 5mA
Size: 1.60mm L x 0.80mm W
Categories: Optoelectronics
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
Manufacturer Package: Chip LED
Height (Maximum): 0.80mm
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTW-C190DA5
Standard LEDs - SMD LTW-C190DA5
Standard LEDs - SMD SMD White LED .80mm 125mcd@5mA

Standard LEDs - SMD SMD White LED .80mm 125mcd@5mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTW-C190DA5TR-ND 1209509-LTW-C190DA5 LTW-C190DA5
Product Name LED Indication - Discrete LED Indication - Discrete - LTW-C190DA5 Standard LEDs - SMD
LED Package: 0603 (1608 Metric) 1.60mm L x 0.80mm W
LED Type White White; White
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 124 degrees
View Details