The LiteON LTW-5630SZP50 is a 5000K white LED in a standard 5630 package, designed for solid-state lighting applications. It is compatible with automatic placement equipment and supports infrared and vapor phase reflow solder processes. The device is EIA STD compliant, RoHS-compliant, and supplied on 8mm tape in 7" diameter reels. All variants in the 5630SZPXX series have an outline tolerance of ±0.2 mm and are not designed for use in high-moisture, corrosive, or sulfur-containing environments. The LED source is InGaN blue, with a phosphor coating producing white light.
LED SZP COOL WHITE 5000K 5630 Product overview: LTW-5630SZP50 from LITEON is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-LTW-5630SZP50 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | LED Lamps |
| Product Number | 124-LTW-5630SZP50 |
| Product Name | White Led Lighting |