Lite-On Electronics, Inc. Optoelectronics - LED Lighting - White LTW-5630AZL50

Description
Win Source Part Number: 1240270-LTW-5630AZL5 0 Category: Optoelectronics>LED Lighting - White Series: AZL Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.043" (1.10mm) Standard Package: 3,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.13V Current - Test: 120mA CCT (K): 5000K Flux @ 25°C, Current - Test: 55lm (46lm ~ 64lm) Lumens/Watt @ Current - Test: 146 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 15°C/W Package / Case: 4-SMD, Flat Lead Exposed Pad Supplier Device Package: 5630 Dimension: 0.209" L x 0.118" W (5.30mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-2095-1,160-2095- 2,Q8270058,160-2095- 6 Base Product Number: LTW-5630
Request a Quote Datasheet
Description
Win Source Part Number: 1240270-LTW-5630AZL5 0 Category: Optoelectronics>LED Lighting - White Series: AZL Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.043" (1.10mm) Standard Package: 3,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.13V Current - Test: 120mA CCT (K): 5000K Flux @ 25°C, Current - Test: 55lm (46lm ~ 64lm) Lumens/Watt @ Current - Test: 146 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 15°C/W Package / Case: 4-SMD, Flat Lead Exposed Pad Supplier Device Package: 5630 Dimension: 0.209" L x 0.118" W (5.30mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-2095-1,160-2095- 2,Q8270058,160-2095- 6 Base Product Number: LTW-5630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Lighting - White - 1240270-LTW-5630AZL50 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240270-LTW-5630AZL50
Optoelectronics - LED Lighting - White 1240270-LTW-5630AZL50
Win Source Part Number: 1240270-LTW-5630AZL5 0 Category: Optoelectronics>LED Lighting - White Series: AZL Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.043" (1.10mm) Standard Package: 3,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.13V Current - Test: 120mA CCT (K): 5000K Flux @ 25°C, Current - Test: 55lm (46lm ~ 64lm) Lumens/Watt @ Current - Test: 146 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 15°C/W Package / Case: 4-SMD, Flat Lead Exposed Pad Supplier Device Package: 5630 Dimension: 0.209" L x 0.118" W (5.30mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-2095-1,160-2095- 2,Q8270058,160-2095- 6 Base Product Number: LTW-5630

Win Source Part Number: 1240270-LTW-5630AZL50
Category: Optoelectronics>LED Lighting - White
Series: AZL
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.13V
Current - Test: 120mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 55lm (46lm ~ 64lm)
Lumens/Watt @ Current - Test: 146 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 15°C/W
Package / Case: 4-SMD, Flat Lead Exposed Pad
Supplier Device Package: 5630
Dimension: 0.209" L x 0.118" W (5.30mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Other Names: 160-2095-1,160-2095-2,Q8270058,160-2095-6
Base Product Number: LTW-5630

Buy Now Datasheet
LED White Lighting - 160-2095-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-2095-2-ND
LED White Lighting 160-2095-2-ND
LED Lighting AZL White, Cool 5000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad

LED Lighting AZL White, Cool 5000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
LED White Lighting - 160-2095-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-2095-1-ND
LED White Lighting 160-2095-1-ND
LED Lighting AZL White, Cool 5000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad

LED Lighting AZL White, Cool 5000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
LED White Lighting - 160-2095-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-2095-6-ND
LED White Lighting 160-2095-6-ND
LED Lighting AZL White, Cool 5000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad

LED Lighting AZL White, Cool 5000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
LTW-5630AZL50
High Power LEDs - White LTW-5630AZL50
High Power LEDs - White White 5000K 80 CRI SMD PLCC 5630

High Power LEDs - White White 5000K 80 CRI SMD PLCC 5630

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1240270-LTW-5630AZL50 160-2095-2-ND LTW-5630AZL50
Product Name Optoelectronics - LED Lighting - White LED White Lighting High Power LEDs - White
LED Type White; Multi-Colored; White, Cool White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 3.13 volts 3.13 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
Long Life Type Mini-mold Chip LED - SMLD12BN1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details