Lite-On Electronics, Inc. Led Lighting - LED Lighting - White - LTW-5630AZL40 LTW-5630AZL40

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924611-LTW-5630AZL40 Series: AZL Features: LED Lighting series White, Neutral 4000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad Package: Reel - TR Package: 4-SMD, Flat Lead Exposed Pad Mounting: Surface Mount Family Name: LTW-5630 Categories: Optoelectronics Case / Package: 5630 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-2094-2, 160-2094-6, 160-2094-1
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924611-LTW-5630AZL40 Series: AZL Features: LED Lighting series White, Neutral 4000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad Package: Reel - TR Package: 4-SMD, Flat Lead Exposed Pad Mounting: Surface Mount Family Name: LTW-5630 Categories: Optoelectronics Case / Package: 5630 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-2094-2, 160-2094-6, 160-2094-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - LTW-5630AZL40
924611-LTW-5630AZL40
Led Lighting - LED Lighting - White - LTW-5630AZL40 924611-LTW-5630AZL40
Manufacturer: Lite-On Inc. Win Source Part Number: 924611-LTW-5630AZL40 Series: AZL Features: LED Lighting series White, Neutral 4000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad Package: Reel - TR Package: 4-SMD, Flat Lead Exposed Pad Mounting: Surface Mount Family Name: LTW-5630 Categories: Optoelectronics Case / Package: 5630 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-2094-2, 160-2094-6, 160-2094-1

Manufacturer: Lite-On Inc.
Win Source Part Number: 924611-LTW-5630AZL40
Series: AZL
Features: LED Lighting series White, Neutral 4000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad
Package: Reel - TR
Package: 4-SMD, Flat Lead Exposed Pad
Mounting: Surface Mount
Family Name: LTW-5630
Categories: Optoelectronics
Case / Package: 5630
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8541.40.2000
Other Part Number: 160-2094-2, 160-2094-6, 160-2094-1

Buy Now Datasheet
LED White Lighting - 160-2094-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-2094-6-ND
LED White Lighting 160-2094-6-ND
LED Lighting AZL White, Neutral 4000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad

LED Lighting AZL White, Neutral 4000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
LED White Lighting - 160-2094-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-2094-2-ND
LED White Lighting 160-2094-2-ND
LED Lighting AZL White, Neutral 4000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad

LED Lighting AZL White, Neutral 4000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
LED White Lighting - 160-2094-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-2094-1-ND
LED White Lighting 160-2094-1-ND
LED Lighting AZL White, Neutral 4000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad

LED Lighting AZL White, Neutral 4000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
LTW-5630AZL40
High Power LEDs - White LTW-5630AZL40
High Power LEDs - White White 4000K 80 CRI SMD PLCC 5630

High Power LEDs - White White 4000K 80 CRI SMD PLCC 5630

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 924611-LTW-5630AZL40 160-2094-6-ND LTW-5630AZL40
Product Name Led Lighting - LED Lighting - White - LTW-5630AZL40 LED White Lighting High Power LEDs - White
LED Package: 4-SMD, Flat Lead Exposed Pad
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1269-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details