Lite-On Electronics, Inc. Led Lighting - LED Lighting - White - LTW-5630AQL30 LTW-5630AQL30

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924610-LTW-5630AQL30 Series: AQL Features: LED Lighting series White, Warm 3000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad Package: 4-SMD, Flat Lead Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LTW-5630 Categories: Optoelectronics Case / Package: 5630 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924610-LTW-5630AQL30 Series: AQL Features: LED Lighting series White, Warm 3000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad Package: 4-SMD, Flat Lead Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LTW-5630 Categories: Optoelectronics Case / Package: 5630 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lighting - LED Lighting - White - LTW-5630AQL30 - 924610-LTW-5630AQL30 - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - LTW-5630AQL30
924610-LTW-5630AQL30
Led Lighting - LED Lighting - White - LTW-5630AQL30 924610-LTW-5630AQL30
Manufacturer: Lite-On Inc. Win Source Part Number: 924610-LTW-5630AQL30 Series: AQL Features: LED Lighting series White, Warm 3000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad Package: 4-SMD, Flat Lead Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LTW-5630 Categories: Optoelectronics Case / Package: 5630 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 924610-LTW-5630AQL30
Series: AQL
Features: LED Lighting series White, Warm 3000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad
Package: 4-SMD, Flat Lead Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LTW-5630
Categories: Optoelectronics
Case / Package: 5630
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 924610-LTW-5630AQL30
Product Name Led Lighting - LED Lighting - White - LTW-5630AQL30
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED White Lighting - 516-3966-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details