Lite-On Electronics, Inc. LED White Lighting LTW-3030AZL40

Description
LED Lighting AZL White, Neutral 4000K 6.3V 150mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting AZL White, Neutral 4000K 6.3V 150mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 160-2158-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-2158-2-ND
LED White Lighting 160-2158-2-ND
LED Lighting AZL White, Neutral 4000K 6.3V 150mA 120° 1212 (3030 Metric)

LED Lighting AZL White, Neutral 4000K 6.3V 150mA 120° 1212 (3030 Metric)

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTW-3030AZL40 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTW-3030AZL40
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTW-3030AZL40
150mA 4000K 橙色透镜 -40°C~+100°C White 120° 1.32W SMD3030 Light Emitting Diodes (LED) ROHS

150mA 4000K 橙色透镜 -40°C~+100°C White 120° 1.32W SMD3030 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-2158-2-ND LTW-3030AZL40
Product Name LED White Lighting Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 1212 (3030 Metric)
LED Type White White; White
Color Temperature 4000 K 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
Forward Current 430 milliamps
View Details
Mini-mold Chip LED - SML-D13DW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers