Lite-On Electronics, Inc. LED Indication - Discrete LTW-2S3D8

Description
White LED Indication - Discrete 2.8V Radial
Request a Quote Datasheet
Description
White LED Indication - Discrete 2.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1850-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1850-ND
LED Indication - Discrete 160-1850-ND
White LED Indication - Discrete 2.8V Radial

White LED Indication - Discrete 2.8V Radial

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331823-LTW-2S3D8 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331823-LTW-2S3D8
Optoelectronics - LED Indication - Discrete 1331823-LTW-2S3D8
Manufacturer: Lite-On Inc. Win Source Part Number: 1331823-LTW-2S3D8 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: White Standard Package: 500 Mounting: Through Hole Configuration: Standard Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 23000mcd Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 20mA Height (Max): 8.70mm Supplier Device Package: T-1 3/4 Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Other Part Number: LTW2S3D8,160-1850 Base Product Number: LTW-2 RoHS Status: ROHS3 Compliant

Manufacturer: Lite-On Inc.
Win Source Part Number: 1331823-LTW-2S3D8
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: White
Standard Package: 500
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 15°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 23000mcd
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 20mA
Height (Max): 8.70mm
Supplier Device Package: T-1 3/4
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Other Part Number: LTW2S3D8,160-1850
Base Product Number: LTW-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1850-ND 1331823-LTW-2S3D8
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: Radial
LED Type White White; White
Viewing Angle 15 degrees 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
LED Color Lighting - 516-ASMT-QRBD-AFG0ETR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 621 nm (6210 Å)
View Details