Lite-On Electronics, Inc. LED Indication - Discrete - LTW-216TS5 LTW-216TS5

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880270-LTW-216TS5 Features: White - LED Indication - Discrete 2.93V 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: LTW-216 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880270-LTW-216TS5 Features: White - LED Indication - Discrete 2.93V 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: LTW-216 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTW-216TS5 - 880270-LTW-216TS5 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-216TS5
880270-LTW-216TS5
LED Indication - Discrete - LTW-216TS5 880270-LTW-216TS5
Manufacturer: Lite-On Inc. Win Source Part Number: 880270-LTW-216TS5 Features: White - LED Indication - Discrete 2.93V 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: LTW-216 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 880270-LTW-216TS5
Features: White - LED Indication - Discrete 2.93V 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Family Name: LTW-216
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.2000

Buy Now
LED Indication - Discrete - 160-LTW-216TS5CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTW-216TS5CT-ND
LED Indication - Discrete 160-LTW-216TS5CT-ND
LED WHITE CHIP SMD

LED WHITE CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTW-216TS5DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTW-216TS5DKR-ND
LED Indication - Discrete 160-LTW-216TS5DKR-ND
LED WHITE CHIP SMD

LED WHITE CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTW-216TS5TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTW-216TS5TR-ND
LED Indication - Discrete 160-LTW-216TS5TR-ND
White LED Indication - Discrete 2.93V 1206 (3216 Metric)

White LED Indication - Discrete 2.93V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTW-216TS5
Standard LEDs - SMD LTW-216TS5
Standard LEDs - SMD White 80mcd

Standard LEDs - SMD White 80mcd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 880270-LTW-216TS5 160-LTW-216TS5CT-ND LTW-216TS5
Product Name LED Indication - Discrete - LTW-216TS5 LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details