White LED Indication - Discrete 3.3V 0805 (2012 Metric)
White LED Indication - Discrete 3.3V 0805 (2012 Metric)
White LED Indication - Discrete 3.3V 0805 (2012 Metric)
Manufacturer: Lite-On Inc.
Win Source Part Number: 072722-LTW-170ZDC
Packaging: Reel - TR
Color: White
Mounting: SMD (SMT)
Forward Voltage: 3.3V
Viewing Angle: 130°
Lens Color: Yellow
Millicandela Rating: 325mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Standard LEDs - SMD White 325mcd
CHIPLED 0805 WHITE 200MCD 1,1MM RoHSconf
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-2220-1-ND | 7031199 | 7031199P | 072722-LTW-170ZDC | LTW-170ZDC | 456-LTW-170ZDC |
| Product Name | LED Indication - Discrete | LEDs | LEDs | LED Indication - Discrete - LTW-170ZDC | Standard LEDs - SMD | CHIPLED 0805 WHITE 200MCD 1,1MM RoHSconf |
| LED Package: | 0805 (2012 Metric) | 2 x 1.25mm | 2.00mm L x 1.25mm W | |||
| LED Type | White | White; Clear | White; White | White; White | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Luminous Intensity | 325 milliCandela | 450 milliCandela |