Lite-On USA International Inc. LEDs LTW-170TK

Description
Lite-On LTW-170TK LED
Request a Quote Datasheet
Description
Lite-On LTW-170TK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 7031196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTW-170TK LED

Lite-On LTW-170TK LED

Supplier's Site
LEDs - 7031196P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTW-170TK LED

Lite-On LTW-170TK LED

Supplier's Site
LEDs - 1690578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTW-170TK LED

Lite-On LTW-170TK LED

Supplier's Site
LED Indication - Discrete - LTW-170TK - 1209500-LTW-170TK - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-170TK
1209500-LTW-170TK
LED Indication - Discrete - LTW-170TK 1209500-LTW-170TK
Manufacturer: Lite-On Inc. Win Source Part Number: 1209500-LTW-170TK Packaging: Reel Mounting Style: SMD Color: White Configuration: Standard Viewing Angle: 130° Lens Color: Yellow Millicandela Rating: 281mcd Current - Test: 20mA Categories: Optoelectronics Supplier Device Package: SMD Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 0805 Height (Maximum): 1.10mm Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 2.00mm L x 1.25mm W Voltage - Forward (Vf): 3.3V

Manufacturer: Lite-On Inc.
Win Source Part Number: 1209500-LTW-170TK
Packaging: Reel
Mounting Style: SMD
Color: White
Configuration: Standard
Viewing Angle: 130°
Lens Color: Yellow
Millicandela Rating: 281mcd
Current - Test: 20mA
Categories: Optoelectronics
Supplier Device Package: SMD
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.25mm
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
Manufacturer Package: 0805
Height (Maximum): 1.10mm
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 2.00mm L x 1.25mm W
Voltage - Forward (Vf): 3.3V

Buy Now Datasheet
LED Indication - Discrete - 160-1738-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1738-2-ND
LED Indication - Discrete 160-1738-2-ND
White LED Indication - Discrete 3.3V 0805 (2012 Metric)

White LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1738-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1738-6-ND
LED Indication - Discrete 160-1738-6-ND
White LED Indication - Discrete 3.3V 0805 (2012 Metric)

White LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1738-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1738-1-ND
LED Indication - Discrete 160-1738-1-ND
White LED Indication - Discrete 3.3V 0805 (2012 Metric)

White LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTW-170TK - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTW-170TK
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTW-170TK
20mA 281mcd 黄色透镜 White 130° 3.3V 0805 Light Emitting Diodes (LED) ROHS

20mA 281mcd 黄色透镜 White 130° 3.3V 0805 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
LED WHITE 0805 SMD - 456-LTW-170TK - Utmel Electronic Limited
Hong Kong, China
LED WHITE 0805 SMD
456-LTW-170TK
LED WHITE 0805 SMD 456-LTW-170TK
LED WHITE 0805 SMD

LED WHITE 0805 SMD

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTW-170TK
Standard LEDs - SMD LTW-170TK
Standard LEDs - SMD White 280MCD

Standard LEDs - SMD White 280MCD

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7031196 7031196P 1209500-LTW-170TK 160-1738-2-ND LTW-170TK 456-LTW-170TK LTW-170TK
Product Name LEDs LEDs LED Indication - Discrete - LTW-170TK LED Indication - Discrete Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LED WHITE 0805 SMD Standard LEDs - SMD
LED Package: 2 x 1.25 x 1.1mm 0805 (2012 Metric) 2.00mm Lx1.25mm W
LED Type White; Clear White; White White White; White White; White
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees 130 degrees
Luminous Intensity 281 milliCandela 281 milliCandela 281 milliCandela 450 milliCandela
Number of Array Elements 1 1
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
2MM,RA,YEL LED - AM2520EH/YD - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: Single-Level 1.8mm
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details