Lite-On Electronics, Inc. LED Indication - Discrete - LTW-110TLA LTW-110TLA

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064465-LTW-110TLA Packaging: Reel - TR Color: White Mounting: Surface Mount, Right Angle Forward Voltage: 2.9V Viewing Angle: 130° Lens Color: Yellow Millicandela Rating: 168mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 10mA Height (Max): 1.00mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064465-LTW-110TLA Packaging: Reel - TR Color: White Mounting: Surface Mount, Right Angle Forward Voltage: 2.9V Viewing Angle: 130° Lens Color: Yellow Millicandela Rating: 168mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 10mA Height (Max): 1.00mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-110TLA
1064465-LTW-110TLA
LED Indication - Discrete - LTW-110TLA 1064465-LTW-110TLA
Manufacturer: Lite-On Inc. Win Source Part Number: 1064465-LTW-110TLA Packaging: Reel - TR Color: White Mounting: Surface Mount, Right Angle Forward Voltage: 2.9V Viewing Angle: 130° Lens Color: Yellow Millicandela Rating: 168mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 10mA Height (Max): 1.00mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064465-LTW-110TLA
Packaging: Reel - TR
Color: White
Mounting: Surface Mount, Right Angle
Forward Voltage: 2.9V
Viewing Angle: 130°
Lens Color: Yellow
Millicandela Rating: 168mcd
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Current - Test: 10mA
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
LED Indication - Discrete - 160-LTW-110TLATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTW-110TLATR-ND
LED Indication - Discrete 160-LTW-110TLATR-ND
White LED Indication - Discrete 2.9V 2-SMD, No Lead Exposed Pad

White LED Indication - Discrete 2.9V 2-SMD, No Lead Exposed Pad

Buy Now Datasheet
LED Indication - Discrete - 160-LTW-110TLADKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTW-110TLADKR-ND
LED Indication - Discrete 160-LTW-110TLADKR-ND
LED WHITE CHIP SMD R/A

LED WHITE CHIP SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 160-LTW-110TLACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTW-110TLACT-ND
LED Indication - Discrete 160-LTW-110TLACT-ND
LED WHITE CHIP SMD R/A

LED WHITE CHIP SMD R/A

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTW-110TLA
Standard LEDs - SMD LTW-110TLA
Standard LEDs - SMD White 130mcd

Standard LEDs - SMD White 130mcd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1064465-LTW-110TLA 160-LTW-110TLATR-ND LTW-110TLA
Product Name LED Indication - Discrete - LTW-110TLA LED Indication - Discrete Standard LEDs - SMD
LED Type White; White White
Viewing Angle 130 degrees 130 degrees
Forward Voltage 2.9 volts 2.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
High Power SMD LEDs -  - SunLED Company, LLC
SunLED Company, LLC
Specs
LED Type Infrared; Red; Yellow; Green; Blue; Multi-Colored
Lens Type Domed Lens
Array Array (optional feature)
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N6-XX53-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers