Lite-On Electronics, Inc. LED Indication - Discrete LTW-108DCG-HS10

Description
LED Indication - Discrete 2-SMD, J-Lead
Request a Quote Datasheet
Description
LED Indication - Discrete 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTW-108DCG-HS10TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTW-108DCG-HS10TR-ND
LED Indication - Discrete 160-LTW-108DCG-HS10TR-ND
LED Indication - Discrete 2-SMD, J-Lead

LED Indication - Discrete 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 160-LTW-108DCG-HS10CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTW-108DCG-HS10CT-ND
LED Indication - Discrete 160-LTW-108DCG-HS10CT-ND
LED 2PLCC SMD R/A

LED 2PLCC SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 160-LTW-108DCG-HS10DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTW-108DCG-HS10DKR-ND
LED Indication - Discrete 160-LTW-108DCG-HS10DKR-ND
LED 2PLCC SMD R/A

LED 2PLCC SMD R/A

Buy Now Datasheet
LED Indication - Discrete - LTW-108DCG-HS10 - 880266-LTW-108DCG-HS10 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-108DCG-HS10
880266-LTW-108DCG-HS10
LED Indication - Discrete - LTW-108DCG-HS10 880266-LTW-108DCG-HS10
Manufacturer: Lite-On Inc. Win Source Part Number: 880266-LTW-108DCG-HS 10 Features: - - LED Indication - Discrete - 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount, Right Angle Family Name: LTW-108 Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 880266-LTW-108DCG-HS10
Features: - - LED Indication - Discrete - 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount, Right Angle
Family Name: LTW-108
Categories: Optoelectronics
Case / Package: 2-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8541.40.2000

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTW-108DCG-HS10
Standard LEDs - SMD LTW-108DCG-HS10
Standard LEDs - SMD White SMD LED 2100mcd

Standard LEDs - SMD White SMD LED 2100mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTW-108DCG-HS10TR-ND 880266-LTW-108DCG-HS10 LTW-108DCG-HS10
Product Name LED Indication - Discrete LED Indication - Discrete - LTW-108DCG-HS10 Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type White
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular LED lamp - SLR-332DC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details