Lite-On Electronics, Inc. LED Indication - Discrete - LTW-010GCG LTW-010GCG

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209496-LTW-010GCG Packaging: Tape and Reel Mounting Style: SMT, Right Angle Color: White Configuration: Standard Viewing Angle: 115° Lens Color: Yellow Millicandela Rating: 1320mcd Current - Test: 20mA Categories: Optoelectronics Supplier Device Package: 2-PLCC Lens Style: Rectangle with Flat Top Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 2-SMD, PLCC Height (Maximum): 0.40mm Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Parts Dimension: 3.80mm L x 1.00mm W Voltage - Forward (Vf): 3.3V
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209496-LTW-010GCG Packaging: Tape and Reel Mounting Style: SMT, Right Angle Color: White Configuration: Standard Viewing Angle: 115° Lens Color: Yellow Millicandela Rating: 1320mcd Current - Test: 20mA Categories: Optoelectronics Supplier Device Package: 2-PLCC Lens Style: Rectangle with Flat Top Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 2-SMD, PLCC Height (Maximum): 0.40mm Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Parts Dimension: 3.80mm L x 1.00mm W Voltage - Forward (Vf): 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-010GCG
1209496-LTW-010GCG
LED Indication - Discrete - LTW-010GCG 1209496-LTW-010GCG
Manufacturer: Lite-On Inc. Win Source Part Number: 1209496-LTW-010GCG Packaging: Tape and Reel Mounting Style: SMT, Right Angle Color: White Configuration: Standard Viewing Angle: 115° Lens Color: Yellow Millicandela Rating: 1320mcd Current - Test: 20mA Categories: Optoelectronics Supplier Device Package: 2-PLCC Lens Style: Rectangle with Flat Top Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 2-SMD, PLCC Height (Maximum): 0.40mm Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Parts Dimension: 3.80mm L x 1.00mm W Voltage - Forward (Vf): 3.3V

Manufacturer: Lite-On Inc.
Win Source Part Number: 1209496-LTW-010GCG
Packaging: Tape and Reel
Mounting Style: SMT, Right Angle
Color: White
Configuration: Standard
Viewing Angle: 115°
Lens Color: Yellow
Millicandela Rating: 1320mcd
Current - Test: 20mA
Categories: Optoelectronics
Supplier Device Package: 2-PLCC
Lens Style: Rectangle with Flat Top
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
Manufacturer Package: 2-SMD, PLCC
Height (Maximum): 0.40mm
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Parts Dimension: 3.80mm L x 1.00mm W
Voltage - Forward (Vf): 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1209496-LTW-010GCG
Product Name LED Indication - Discrete - LTW-010GCG
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details