Lite-On Electronics, Inc. LED Indication - Discrete LTW-010DCG

Description
White LED Indication - Discrete 3.3V 2-SMD, J-Lead
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.3V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-2257-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2257-1-ND
LED Indication - Discrete 160-2257-1-ND
White LED Indication - Discrete 3.3V 2-SMD, J-Lead

White LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 160-2257-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2257-6-ND
LED Indication - Discrete 160-2257-6-ND
White LED Indication - Discrete 3.3V 2-SMD, J-Lead

White LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 160-2257-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2257-2-ND
LED Indication - Discrete 160-2257-2-ND
White LED Indication - Discrete 3.3V 2-SMD, J-Lead

White LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - LTW-010DCG - 844795-LTW-010DCG - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-010DCG
844795-LTW-010DCG
LED Indication - Discrete - LTW-010DCG 844795-LTW-010DCG
Manufacturer: Lite-On Inc. Win Source Part Number: 844795-LTW-010DCG Features: White - LED Indication - Discrete 3.3V 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount, Right Angle Family Name: LTW-010 Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-2257-1, 160-2257-2, 160-2257-6, LTW-010DCG-ND

Manufacturer: Lite-On Inc.
Win Source Part Number: 844795-LTW-010DCG
Features: White - LED Indication - Discrete 3.3V 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount, Right Angle
Family Name: LTW-010
Categories: Optoelectronics
Case / Package: 2-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8541.40.2000
Other Part Number: 160-2257-1, 160-2257-2, 160-2257-6, LTW-010DCG-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTW-010DCG
Standard LEDs - SMD LTW-010DCG
Standard LEDs - SMD White SMD LED

Standard LEDs - SMD White SMD LED

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-2257-1-ND 844795-LTW-010DCG LTW-010DCG
Product Name LED Indication - Discrete LED Indication - Discrete - LTW-010DCG Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type White
Viewing Angle 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343YC(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details