Lite-On Electronics, Inc. LED Indication - Discrete - LTW-008ZDL LTW-008ZDL

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064464-LTW-008ZDL Packaging: Reel - TR Color: White Mounting: Surface Mount, Right Angle Forward Voltage: 3.3V Viewing Angle: 115° Lens Color: Yellow Millicandela Rating: 1300mcd Lens Style/Size: Rectangle with Flat Top Current - Test: 20mA Height (Max): 0.80mm Categories: Optoelectronics Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064464-LTW-008ZDL Packaging: Reel - TR Color: White Mounting: Surface Mount, Right Angle Forward Voltage: 3.3V Viewing Angle: 115° Lens Color: Yellow Millicandela Rating: 1300mcd Lens Style/Size: Rectangle with Flat Top Current - Test: 20mA Height (Max): 0.80mm Categories: Optoelectronics Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-008ZDL
1064464-LTW-008ZDL
LED Indication - Discrete - LTW-008ZDL 1064464-LTW-008ZDL
Manufacturer: Lite-On Inc. Win Source Part Number: 1064464-LTW-008ZDL Packaging: Reel - TR Color: White Mounting: Surface Mount, Right Angle Forward Voltage: 3.3V Viewing Angle: 115° Lens Color: Yellow Millicandela Rating: 1300mcd Lens Style/Size: Rectangle with Flat Top Current - Test: 20mA Height (Max): 0.80mm Categories: Optoelectronics Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064464-LTW-008ZDL
Packaging: Reel - TR
Color: White
Mounting: Surface Mount, Right Angle
Forward Voltage: 3.3V
Viewing Angle: 115°
Lens Color: Yellow
Millicandela Rating: 1300mcd
Lens Style/Size: Rectangle with Flat Top
Current - Test: 20mA
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1064464-LTW-008ZDL
Product Name LED Indication - Discrete - LTW-008ZDL
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-4386-1-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 467 to 628 nm (4670 to 6280 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details