Lite-On Electronics, Inc. LED Indication - Discrete - LTW-008ZDCG LTW-008ZDCG

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 784704-LTW-008ZDCG Packaging: Reel package Color: White Package: 2-SMD, J-Lead Mounting: Surface Mount, Right Angle Viewing Angle: 110° Lens Color: Yellow Millicandela Rating: 1290mcd Lens Style/Size: Rectangle with Flat Top Voltage - Forward (Vf) (Typ): 3.25V Current - Test: 20mA Family Name: LTW-008ZDCG Categories: Optoelectronics Dimension: 2.80mm L x 1.20mm W Height (Maximum): 0.80mm Alternative Parts (Cross-Reference): KW DPLS31.EC-6F8F-5H7I- 1; LCW JNSH.PC-BRBT-5R8T-1; KW DPLS31.EC-6F8F-5J7K- 1; Q65111A4647; Introduction Date: March 28, 2007 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 784704-LTW-008ZDCG Packaging: Reel package Color: White Package: 2-SMD, J-Lead Mounting: Surface Mount, Right Angle Viewing Angle: 110° Lens Color: Yellow Millicandela Rating: 1290mcd Lens Style/Size: Rectangle with Flat Top Voltage - Forward (Vf) (Typ): 3.25V Current - Test: 20mA Family Name: LTW-008ZDCG Categories: Optoelectronics Dimension: 2.80mm L x 1.20mm W Height (Maximum): 0.80mm Alternative Parts (Cross-Reference): KW DPLS31.EC-6F8F-5H7I- 1; LCW JNSH.PC-BRBT-5R8T-1; KW DPLS31.EC-6F8F-5J7K- 1; Q65111A4647; Introduction Date: March 28, 2007 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTW-008ZDCG - 784704-LTW-008ZDCG - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-008ZDCG
784704-LTW-008ZDCG
LED Indication - Discrete - LTW-008ZDCG 784704-LTW-008ZDCG
Manufacturer: Lite-On Inc. Win Source Part Number: 784704-LTW-008ZDCG Packaging: Reel package Color: White Package: 2-SMD, J-Lead Mounting: Surface Mount, Right Angle Viewing Angle: 110° Lens Color: Yellow Millicandela Rating: 1290mcd Lens Style/Size: Rectangle with Flat Top Voltage - Forward (Vf) (Typ): 3.25V Current - Test: 20mA Family Name: LTW-008ZDCG Categories: Optoelectronics Dimension: 2.80mm L x 1.20mm W Height (Maximum): 0.80mm Alternative Parts (Cross-Reference): KW DPLS31.EC-6F8F-5H7I- 1; LCW JNSH.PC-BRBT-5R8T-1; KW DPLS31.EC-6F8F-5J7K- 1; Q65111A4647; Introduction Date: March 28, 2007 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 784704-LTW-008ZDCG
Packaging: Reel package
Color: White
Package: 2-SMD, J-Lead
Mounting: Surface Mount, Right Angle
Viewing Angle: 110°
Lens Color: Yellow
Millicandela Rating: 1290mcd
Lens Style/Size: Rectangle with Flat Top
Voltage - Forward (Vf) (Typ): 3.25V
Current - Test: 20mA
Family Name: LTW-008ZDCG
Categories: Optoelectronics
Dimension: 2.80mm L x 1.20mm W
Height (Maximum): 0.80mm
Alternative Parts (Cross-Reference): KW DPLS31.EC-6F8F-5H7I-1; LCW JNSH.PC-BRBT-5R8T-1; KW DPLS31.EC-6F8F-5J7K-1; Q65111A4647;
Introduction Date: March 28, 2007
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Indication - Discrete - 160-1773-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1773-6-ND
LED Indication - Discrete 160-1773-6-ND
White LED Indication - Discrete 3.25V 2-SMD, J-Lead

White LED Indication - Discrete 3.25V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 160-1773-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1773-1-ND
LED Indication - Discrete 160-1773-1-ND
White LED Indication - Discrete 3.25V 2-SMD, J-Lead

White LED Indication - Discrete 3.25V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 160-1773-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1773-2-ND
LED Indication - Discrete 160-1773-2-ND
White LED Indication - Discrete 3.25V 2-SMD, J-Lead

White LED Indication - Discrete 3.25V 2-SMD, J-Lead

Buy Now Datasheet
White 2.8 x 1.2 x 0.8 mm 110° 1290 mcd Tinted 3.25 V SMT Right Angle LED - 456-LTW-008ZDCG - Utmel Electronic Limited
Hong Kong, China
White 2.8 x 1.2 x 0.8 mm 110° 1290 mcd Tinted 3.25 V SMT Right Angle LED
456-LTW-008ZDCG
White 2.8 x 1.2 x 0.8 mm 110° 1290 mcd Tinted 3.25 V SMT Right Angle LED 456-LTW-008ZDCG
White 2.8 x 1.2 x 0.8 mm 110° 1290 mcd Tinted 3.25 V SMT Right Angle LED

White 2.8 x 1.2 x 0.8 mm 110° 1290 mcd Tinted 3.25 V SMT Right Angle LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTW-008ZDCG
Standard LEDs - SMD LTW-008ZDCG
Standard LEDs - SMD White SMD LED 860-1720mcd @ 20mA

Standard LEDs - SMD White SMD LED 860-1720mcd @ 20mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 784704-LTW-008ZDCG 160-1773-6-ND 456-LTW-008ZDCG LTW-008ZDCG
Product Name LED Indication - Discrete - LTW-008ZDCG LED Indication - Discrete White 2.8 x 1.2 x 0.8 mm 110° 1290 mcd Tinted 3.25 V SMT Right Angle LED Standard LEDs - SMD
LED Type White; White White White
Viewing Angle 110 degrees 110 degrees
Forward Voltage 3.25 volts 3.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details