Lite-On Electronics, Inc. LED Indication - Discrete - LTW-008RGB2-PH1 LTW-008RGB2-PH1

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 801247-LTW-008RGB2-P H1 Packaging: Reel Mounting Style: SMD Color: Red, Green, Blue (RGB) Configuration: Independent Viewing Angle: 130° Lens Color: White Lens Transparency: Diffused Voltage - Forward (Vf) (Typ): 2.2V Red, 3.4V Green, 3V Blue Current - Test: 25mA Red, 30mA Green, 15mA Blue Wavelength - Dominant: 624nm Red, 525nm Green, 460nm Blue Wavelength - Peak: 628nm Red, 523nm Green, 458nm Blue Supplier Device Package: SMD Dimension: 4.50mm L x 0.90mm W Lens Style: Rectangle with Flat Top Manufacturer Package: 2-SMD, No Lead Height (Maximum): 1.25mm Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 801247-LTW-008RGB2-P H1 Packaging: Reel Mounting Style: SMD Color: Red, Green, Blue (RGB) Configuration: Independent Viewing Angle: 130° Lens Color: White Lens Transparency: Diffused Voltage - Forward (Vf) (Typ): 2.2V Red, 3.4V Green, 3V Blue Current - Test: 25mA Red, 30mA Green, 15mA Blue Wavelength - Dominant: 624nm Red, 525nm Green, 460nm Blue Wavelength - Peak: 628nm Red, 523nm Green, 458nm Blue Supplier Device Package: SMD Dimension: 4.50mm L x 0.90mm W Lens Style: Rectangle with Flat Top Manufacturer Package: 2-SMD, No Lead Height (Maximum): 1.25mm Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTW-008RGB2-PH1 - 801247-LTW-008RGB2-PH1 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-008RGB2-PH1
801247-LTW-008RGB2-PH1
LED Indication - Discrete - LTW-008RGB2-PH1 801247-LTW-008RGB2-PH1
Manufacturer: Lite-On Inc. Win Source Part Number: 801247-LTW-008RGB2-P H1 Packaging: Reel Mounting Style: SMD Color: Red, Green, Blue (RGB) Configuration: Independent Viewing Angle: 130° Lens Color: White Lens Transparency: Diffused Voltage - Forward (Vf) (Typ): 2.2V Red, 3.4V Green, 3V Blue Current - Test: 25mA Red, 30mA Green, 15mA Blue Wavelength - Dominant: 624nm Red, 525nm Green, 460nm Blue Wavelength - Peak: 628nm Red, 523nm Green, 458nm Blue Supplier Device Package: SMD Dimension: 4.50mm L x 0.90mm W Lens Style: Rectangle with Flat Top Manufacturer Package: 2-SMD, No Lead Height (Maximum): 1.25mm Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)

Manufacturer: Lite-On Inc.
Win Source Part Number: 801247-LTW-008RGB2-PH1
Packaging: Reel
Mounting Style: SMD
Color: Red, Green, Blue (RGB)
Configuration: Independent
Viewing Angle: 130°
Lens Color: White
Lens Transparency: Diffused
Voltage - Forward (Vf) (Typ): 2.2V Red, 3.4V Green, 3V Blue
Current - Test: 25mA Red, 30mA Green, 15mA Blue
Wavelength - Dominant: 624nm Red, 525nm Green, 460nm Blue
Wavelength - Peak: 628nm Red, 523nm Green, 458nm Blue
Supplier Device Package: SMD
Dimension: 4.50mm L x 0.90mm W
Lens Style: Rectangle with Flat Top
Manufacturer Package: 2-SMD, No Lead
Height (Maximum): 1.25mm
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)

Buy Now
LED Indication - Discrete - LTW-008RGB2-PH1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTW-008RGB2-PH1-ND
LED Indication - Discrete LTW-008RGB2-PH1-ND
Red, Green, Blue (RGB) 624nm Red, 525nm Green, 460nm Blue LED Indication - Discrete 2.2V Red, 3.4V Green, 3V Blue 2-SMD, No Lead

Red, Green, Blue (RGB) 624nm Red, 525nm Green, 460nm Blue LED Indication - Discrete 2.2V Red, 3.4V Green, 3V Blue 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 801247-LTW-008RGB2-PH1 LTW-008RGB2-PH1-ND
Product Name LED Indication - Discrete - LTW-008RGB2-PH1 LED Indication - Discrete
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) Red; Green; Blue; Multi-Colored
Peak Wavelength 624 nm (6240 Å) 458 to 628 nm (4580 to 6280 Å)
Viewing Angle 130 degrees 130 degrees
Forward Voltage 2.2 volts 2.2 to 3.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
LED Indication - Discrete - ASMT-URB4-PU802-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details