The LTV-816-RO series is a 1-channel photocoupler with an input-side LED and output-side silicon phototransistor, used for electrical isolation in signal transmission. It is available in a surface-mount SO-4 package with a body measuring 4.4 mm × 4.8 mm × 3.2 mm. The device offers 5,000 Vrms isolation voltage, a current transfer ratio minimum of 50% at 5 mA forward current, and response times of 4 µs rise and 3 µs fall at 2 mA collector current and 100 Ω load. It supports operating temperatures from -55°C to 110°C and meets safety approvals including UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and CQC GB4943.1-2011. The part complies with RoHS and is halogen-free capable. It has MSL class 1 and is compatible with JEDEC-standard reflow and wave soldering profiles.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD T/R Product overview: LTV816STA1-V from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV816STA1-V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV816STA1-V |
| Product Name | SMD Bipolar Transistor |
| Package Type | Tape and Reel |
| Packing Method | Tape and Reel |
| IC(max) | 50000 milliamps |