Lite-On Electronics, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output LTV-852S

Description
Win Source Part Number: 1072941-LTV-852S Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 100µs, 20µs Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 1000% @ 1mA Voltage - Output (Max): 300V Vce Saturation (Max): 1.2V Current Transfer Ratio (Max): 15000% @ 1mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C Alternative Parts (Cross-Reference): LTV-355T; LTV-352T; LTV-8141S-TA1; VO610A-3X007T; VO615A-6X017T; VO615A-3X017TLTV852S ; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Lite-On Inc. Base Product Number: LTV-852
Request a Quote Datasheet
Description
Win Source Part Number: 1072941-LTV-852S Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 100µs, 20µs Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 1000% @ 1mA Voltage - Output (Max): 300V Vce Saturation (Max): 1.2V Current Transfer Ratio (Max): 15000% @ 1mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C Alternative Parts (Cross-Reference): LTV-355T; LTV-352T; LTV-8141S-TA1; VO610A-3X007T; VO615A-6X017T; VO615A-3X017TLTV852S ; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Lite-On Inc. Base Product Number: LTV-852
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1072941-LTV-852S - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1072941-LTV-852S
Isolators - Optoisolators - Transistor, Photovoltaic Output 1072941-LTV-852S
Win Source Part Number: 1072941-LTV-852S Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 100µs, 20µs Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 1000% @ 1mA Voltage - Output (Max): 300V Vce Saturation (Max): 1.2V Current Transfer Ratio (Max): 15000% @ 1mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C Alternative Parts (Cross-Reference): LTV-355T; LTV-352T; LTV-8141S-TA1; VO610A-3X007T; VO615A-6X017T; VO615A-3X017TLTV852S ; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Lite-On Inc. Base Product Number: LTV-852

Win Source Part Number: 1072941-LTV-852S
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Darlington
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 100µs, 20µs
Current - Output / Channel: 150mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 1000% @ 1mA
Voltage - Output (Max): 300V
Vce Saturation (Max): 1.2V
Current Transfer Ratio (Max): 15000% @ 1mA
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -30°C ~ 100°C
Alternative Parts (Cross-Reference): LTV-355T; LTV-352T; LTV-8141S-TA1; VO610A-3X007T; VO615A-6X017T; VO615A-3X017TLTV852S;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Lite-On Inc.
Base Product Number: LTV-852

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1072941-LTV-852S
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B45 Frequency Input Module - 8B45-06 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details