Lite-On Electronics, Inc. Newest Parts - LTV-844H LTV-844H

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209494-LTV-844H Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: AC, DC Current - Output / Channel: 80mA Number of Channels: 4 Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 16-DIP Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 35V Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 16-DIP Current - DC Forward (If) (Maximum): 150mA Current Transfer Ratio (Minimum): 20% at 100mA Current Transfer Ratio (Maximum): 80% at 100mA Vce Saturation (Maximum): 200mV Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Rise / Fall Time: 4μs, 3μs Voltage - Forward (Vf): 1.4V
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209494-LTV-844H Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: AC, DC Current - Output / Channel: 80mA Number of Channels: 4 Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 16-DIP Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 35V Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 16-DIP Current - DC Forward (If) (Maximum): 150mA Current Transfer Ratio (Minimum): 20% at 100mA Current Transfer Ratio (Maximum): 80% at 100mA Vce Saturation (Maximum): 200mV Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Rise / Fall Time: 4μs, 3μs Voltage - Forward (Vf): 1.4V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LTV-844H - 1209494-LTV-844H - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LTV-844H
1209494-LTV-844H
Newest Parts - LTV-844H 1209494-LTV-844H
Manufacturer: Lite-On Inc. Win Source Part Number: 1209494-LTV-844H Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: AC, DC Current - Output / Channel: 80mA Number of Channels: 4 Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 16-DIP Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 35V Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 16-DIP Current - DC Forward (If) (Maximum): 150mA Current Transfer Ratio (Minimum): 20% at 100mA Current Transfer Ratio (Maximum): 80% at 100mA Vce Saturation (Maximum): 200mV Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Rise / Fall Time: 4μs, 3μs Voltage - Forward (Vf): 1.4V

Manufacturer: Lite-On Inc.
Win Source Part Number: 1209494-LTV-844H
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: AC, DC
Current - Output / Channel: 80mA
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 16-DIP
Temperature Range - Operating: -30°C ~ 100°C
Maximum Output Voltage: 35V
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
Manufacturer Package: 16-DIP
Current - DC Forward (If) (Maximum): 150mA
Current Transfer Ratio (Minimum): 20% at 100mA
Current Transfer Ratio (Maximum): 80% at 100mA
Vce Saturation (Maximum): 200mV
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Rise / Fall Time: 4μs, 3μs
Voltage - Forward (Vf): 1.4V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1209494-LTV-844H
Product Name Newest Parts - LTV-844H
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO7741FQDWQ1 - 922118-ISO7741FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243579-SI82396AB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details