Lite-On Electronics, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output LTV-816S-B

Description
Win Source Part Number: 971297-LTV-816S-B Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 130% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 260% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -50°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Lite-On Inc. Base Product Number: LTV-816
Request a Quote Datasheet
Description
Win Source Part Number: 971297-LTV-816S-B Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 130% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 260% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -50°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Lite-On Inc. Base Product Number: LTV-816
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 971297-LTV-816S-B - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
971297-LTV-816S-B
Isolators - Optoisolators - Transistor, Photovoltaic Output 971297-LTV-816S-B
Win Source Part Number: 971297-LTV-816S-B Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 130% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 260% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -50°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Lite-On Inc. Base Product Number: LTV-816

Win Source Part Number: 971297-LTV-816S-B
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4µs, 3µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 130% @ 5mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 200mV
Current Transfer Ratio (Max): 260% @ 5mA
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -50°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Lite-On Inc.
Base Product Number: LTV-816

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 971297-LTV-816S-B
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM2210TRIZ - 911083-ADUM2210TRIZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243805-SI8285CD-ISR - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details