Lite-On Electronics, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output LTV-715F

Description
Win Source Part Number: 1072911-LTV-715F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 65 Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 60µs, 53µs Current - Output / Channel: 80mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 600% @ 1mA Voltage - Output (Max): 35V Vce Saturation (Max): 1V Current Transfer Ratio (Max): 7500% @ 1mA Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -25°C ~ 100°C Alternative Parts (Cross-Reference): LTV-725V; MOC3022; MOC3052; 4N35; 4N37; 4N36LTV715F; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Lite-On Inc. Base Product Number: LTV-715
Request a Quote
Description
Win Source Part Number: 1072911-LTV-715F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 65 Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 60µs, 53µs Current - Output / Channel: 80mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 600% @ 1mA Voltage - Output (Max): 35V Vce Saturation (Max): 1V Current Transfer Ratio (Max): 7500% @ 1mA Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -25°C ~ 100°C Alternative Parts (Cross-Reference): LTV-725V; MOC3022; MOC3052; 4N35; 4N37; 4N36LTV715F; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Lite-On Inc. Base Product Number: LTV-715
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1072911-LTV-715F - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1072911-LTV-715F
Isolators - Optoisolators - Transistor, Photovoltaic Output 1072911-LTV-715F
Win Source Part Number: 1072911-LTV-715F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 65 Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 60µs, 53µs Current - Output / Channel: 80mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 600% @ 1mA Voltage - Output (Max): 35V Vce Saturation (Max): 1V Current Transfer Ratio (Max): 7500% @ 1mA Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -25°C ~ 100°C Alternative Parts (Cross-Reference): LTV-725V; MOC3022; MOC3052; 4N35; 4N37; 4N36LTV715F; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Lite-On Inc. Base Product Number: LTV-715

Win Source Part Number: 1072911-LTV-715F
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 65
Output Type: Darlington
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 60µs, 53µs
Current - Output / Channel: 80mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 600% @ 1mA
Voltage - Output (Max): 35V
Vce Saturation (Max): 1V
Current Transfer Ratio (Max): 7500% @ 1mA
Mounting Type: Through Hole
Package / Case: 6-DIP (0.300", 7.62mm)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -25°C ~ 100°C
Alternative Parts (Cross-Reference): LTV-725V; MOC3022; MOC3052; 4N35; 4N37; 4N36LTV715F;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Lite-On Inc.
Base Product Number: LTV-715

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1072911-LTV-715F
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO1540QDRQ1 - 922075-ISO1540QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
SCM7B21/30/31 Isolated Analog Voltage Input Module - SCM7B21/30/31-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, CE
Analog Channels 1 #
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details