The LTV-358T series is a transistor-output photocoupler in a mini-flat SOP-4 package with a 2.0mm profile, designed for high-density mounting in applications such as programmable controllers and measuring instruments. It features an isolation voltage of 3,750 Vrms, a collector-emitter voltage of 120 V, and a current transfer ratio of at least 80% at 5 mA forward current and 5 V collector-emitter voltage. The device meets UL 1577, cUL, VDE DIN EN60747-5-5, CSA, and RoHS compliance standards, has an operating temperature range of -55 to +110°C, and is rated for reflow and wave soldering per JEDEC standards. Packaging is supplied on 3,000-piece reels.
Transistor Output Optocouplers OPTOCOUPLER, MINI-FLAT, 4 PIN, STD, PTR OUTPUT, 2.0MM, T/R Product overview: LTV-358T-D from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-358T-D can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-358T-D |
| Product Name | Bipolar Transistor |
| Package Type | Reel |