Lite-On Electronics, Inc. Isolators - Gate Drivers - LTV-3150-L LTV-3150-L

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924598-LTV-3150-L Operating Temperature Range: -40°C ~ 105°C Features: 1A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: LTV-3150 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924598-LTV-3150-L Operating Temperature Range: -40°C ~ 105°C Features: 1A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: LTV-3150 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - LTV-3150-L - 924598-LTV-3150-L - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - LTV-3150-L
924598-LTV-3150-L
Isolators - Gate Drivers - LTV-3150-L 924598-LTV-3150-L
Manufacturer: Lite-On Inc. Win Source Part Number: 924598-LTV-3150-L Operating Temperature Range: -40°C ~ 105°C Features: 1A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: LTV-3150 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Lite-On Inc.
Win Source Part Number: 924598-LTV-3150-L
Operating Temperature Range: -40°C ~ 105°C
Features: 1A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: LTV-3150
Categories: Isolators
Case / Package: 8-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 924598-LTV-3150-L
Product Name Isolators - Gate Drivers - LTV-3150-L
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM6401CRIZ-RL - 860608-ADUM6401CRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolators - Isolators - Gate Drivers - 1243712-SI8286BC-ISR - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details