Lite-On Electronics, Inc. LED Indication - Discrete LTST-T680VSKT

Description
Yellow 590nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTST-T680VSKT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTST-T680VSKT-ND
LED Indication - Discrete LTST-T680VSKT-ND
Yellow 590nm LED Indication - Discrete 2.1V 2-PLCC

Yellow 590nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-T680VSKT
880252-LTST-T680VSKT
LED Indication - Discrete - LTST-T680VSKT 880252-LTST-T680VSKT
Manufacturer: Lite-On Inc. Win Source Part Number: 880252-LTST-T680VSKT Features: Yellow 590nm LED Indication - Discrete 2.1V 2-PLCC Package: Reel - TR Package: 2-PLCC Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 880252-LTST-T680VSKT
Features: Yellow 590nm LED Indication - Discrete 2.1V 2-PLCC
Package: Reel - TR
Package: 2-PLCC
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Optoelectronics
Case / Package: 2-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-T680VSKT
Standard LEDs - SMD LTST-T680VSKT
Standard LEDs - SMD SMD LED Yellow 589nm 1050mcd

Standard LEDs - SMD SMD LED Yellow 589nm 1050mcd

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LTST-T680VSKT-ND 880252-LTST-T680VSKT LTST-T680VSKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-T680VSKT Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details