Lite-On Electronics, Inc. LED Indication - Discrete LTST-T680TGKT

Description
Green 528nm LED Indication - Discrete 3.3V 2-PLCC
Request a Quote Datasheet
Description
Green 528nm LED Indication - Discrete 3.3V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1844-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1844-2-ND
LED Indication - Discrete 160-1844-2-ND
Green 528nm LED Indication - Discrete 3.3V 2-PLCC

Green 528nm LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-T680TGKT
1064427-LTST-T680TGKT
LED Indication - Discrete - LTST-T680TGKT 1064427-LTST-T680TGKT
Manufacturer: Lite-On Inc. Win Source Part Number: 1064427-LTST-T680TGK T Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 3.3V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 628mcd Lens Style/Size: Round with Flat Top Current - Test: 20mA Wavelength - Dominant: 528nm Wavelength - Peak: 518nm Height (Max): 2.00mm Categories: Optoelectronics Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064427-LTST-T680TGKT
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 3.3V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 628mcd
Lens Style/Size: Round with Flat Top
Current - Test: 20mA
Wavelength - Dominant: 528nm
Wavelength - Peak: 518nm
Height (Max): 2.00mm
Categories: Optoelectronics
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1844-2-ND 1064427-LTST-T680TGKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-T680TGKT
LED Package: 2-PLCC
LED Type Green Green; Green
Peak Wavelength 518 nm (5180 Å) 528 nm (5280 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
Specs
LED Type Red; Red (x 10)
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 160 degrees
View Details