Lite-On USA International Inc. Optoelectronics - LED Indication - Discrete LTST-T680KGWT

Description
Win Source Part Number: 1195049-LTST-T680KGW T Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Transparency: Diffused Millicandela Rating: 118mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 571nm Wavelength - Peak: 575nm Height (Max): 1.90mm Package / Case: 2-LCC (J-Lead) Supplier Device Package: 2-SMD Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-2179-6,160-2179- 2,160-2179-1 Base Product Number: LTST-T680
Request a Quote Datasheet
Description
Win Source Part Number: 1195049-LTST-T680KGW T Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Transparency: Diffused Millicandela Rating: 118mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 571nm Wavelength - Peak: 575nm Height (Max): 1.90mm Package / Case: 2-LCC (J-Lead) Supplier Device Package: 2-SMD Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-2179-6,160-2179- 2,160-2179-1 Base Product Number: LTST-T680
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1195049-LTST-T680KGWT
Optoelectronics - LED Indication - Discrete 1195049-LTST-T680KGWT
Win Source Part Number: 1195049-LTST-T680KGW T Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Transparency: Diffused Millicandela Rating: 118mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 571nm Wavelength - Peak: 575nm Height (Max): 1.90mm Package / Case: 2-LCC (J-Lead) Supplier Device Package: 2-SMD Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-2179-6,160-2179- 2,160-2179-1 Base Product Number: LTST-T680

Win Source Part Number: 1195049-LTST-T680KGWT
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Transparency: Diffused
Millicandela Rating: 118mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 571nm
Wavelength - Peak: 575nm
Height (Max): 1.90mm
Package / Case: 2-LCC (J-Lead)
Supplier Device Package: 2-SMD
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Other Names: 160-2179-6,160-2179-2,160-2179-1
Base Product Number: LTST-T680

Buy Now Datasheet
LED Indication - Discrete - 160-2179-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2179-1-ND
LED Indication - Discrete 160-2179-1-ND
Green 571nm LED Indication - Discrete 2V 2-LCC (J-Lead)

Green 571nm LED Indication - Discrete 2V 2-LCC (J-Lead)

Buy Now Datasheet
LED Indication - Discrete - 160-2179-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2179-6-ND
LED Indication - Discrete 160-2179-6-ND
Green 571nm LED Indication - Discrete 2V 2-LCC (J-Lead)

Green 571nm LED Indication - Discrete 2V 2-LCC (J-Lead)

Buy Now Datasheet
LED Indication - Discrete - 160-2179-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2179-2-ND
LED Indication - Discrete 160-2179-2-ND
Green 571nm LED Indication - Discrete 2V 2-LCC (J-Lead)

Green 571nm LED Indication - Discrete 2V 2-LCC (J-Lead)

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-T680KGWT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-T680KGWT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-T680KGWT
20mA 118mcd -40°C~+85°C 571nm Green-yellow 120° 72mW 2V SMD3528 Light Emitting Diodes (LED) ROHS

20mA 118mcd -40°C~+85°C 571nm Green-yellow 120° 72mW 2V SMD3528 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1195049-LTST-T680KGWT 160-2179-1-ND LTST-T680KGWT
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Type Green; Green Green Yellow; Green; Green-yellow
Peak Wavelength 571 nm (5710 Å) 575 nm (5750 Å) 571 nm (5710 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Forward Voltage 2 volts 2 volts 2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
2.5X2.0MM RED SMD LED GULL WING - AM2520SRC03 - Kingbright Corporation
Specs
LED Package: Gull Wing
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
4 suppliers