Lite-On USA International Inc. LED Indication - Discrete LTST-T680KFWT

Description
Orange 605nm LED Indication - Discrete 2.1V 2-LCC (J-Lead)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.1V 2-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTST-T680KFWT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTST-T680KFWT-ND
LED Indication - Discrete LTST-T680KFWT-ND
Orange 605nm LED Indication - Discrete 2.1V 2-LCC (J-Lead)

Orange 605nm LED Indication - Discrete 2.1V 2-LCC (J-Lead)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-T680KFWT
802082-LTST-T680KFWT
LED Indication - Discrete - LTST-T680KFWT 802082-LTST-T680KFWT
Manufacturer: Lite-On Inc. Win Source Part Number: 802082-LTST-T680KFWT Packaging: Reel Mounting Style: SMD Color: Orange Configuration: Standard Viewing Angle: 120° Lens Transparency: Diffused Millicandela Rating: 295mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 609nm Supplier Device Package: 2-SMD Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Manufacturer Package: 2-LCC (J-Lead) Height (Maximum): 1.90mm Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)

Manufacturer: Lite-On Inc.
Win Source Part Number: 802082-LTST-T680KFWT
Packaging: Reel
Mounting Style: SMD
Color: Orange
Configuration: Standard
Viewing Angle: 120°
Lens Transparency: Diffused
Millicandela Rating: 295mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 609nm
Supplier Device Package: 2-SMD
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Manufacturer Package: 2-LCC (J-Lead)
Height (Maximum): 1.90mm
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LTST-T680KFWT-ND 802082-LTST-T680KFWT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-T680KFWT
LED Package: 2-PLCC
LED Type Orange Orange; Orange
Peak Wavelength 609 nm (6090 Å) 605 nm (6050 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
IR LEDs - 2163605 - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details