Lite-On Electronics, Inc. Optics - LEDs - Light Pipes - LTST-T670YL LTST-T670YL

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072874-LTST-T670YL Color: Yellow Mounting: SMD (SMT) Lens Color: Clear Wavelength: 588 nm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Mount: Standard RoHS: Compliant Illumination Color: Yellow
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072874-LTST-T670YL Color: Yellow Mounting: SMD (SMT) Lens Color: Clear Wavelength: 588 nm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Mount: Standard RoHS: Compliant Illumination Color: Yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - LTST-T670YL - 1072874-LTST-T670YL - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - LTST-T670YL
1072874-LTST-T670YL
Optics - LEDs - Light Pipes - LTST-T670YL 1072874-LTST-T670YL
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072874-LTST-T670YL Color: Yellow Mounting: SMD (SMT) Lens Color: Clear Wavelength: 588 nm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Mount: Standard RoHS: Compliant Illumination Color: Yellow

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072874-LTST-T670YL
Color: Yellow
Mounting: SMD (SMT)
Lens Color: Clear
Wavelength: 588 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Mount: Standard
RoHS: Compliant
Illumination Color: Yellow

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1072874-LTST-T670YL
Product Name Optics - LEDs - Light Pipes - LTST-T670YL
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details