Lite-On Electronics, Inc. LED Indication - Discrete - LTST-T670KRKT LTST-T670KRKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 111977-LTST-T670KRKT Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Round with Flat Top Current - Test: 20mA Wavelength - Dominant: 631nm Wavelength - Peak: 639nm Height (Max): 2.05mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-PLCC
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 111977-LTST-T670KRKT Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Round with Flat Top Current - Test: 20mA Wavelength - Dominant: 631nm Wavelength - Peak: 639nm Height (Max): 2.05mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTST-T670KRKT - 111977-LTST-T670KRKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-T670KRKT
111977-LTST-T670KRKT
LED Indication - Discrete - LTST-T670KRKT 111977-LTST-T670KRKT
Manufacturer: Lite-On Inc. Win Source Part Number: 111977-LTST-T670KRKT Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Round with Flat Top Current - Test: 20mA Wavelength - Dominant: 631nm Wavelength - Peak: 639nm Height (Max): 2.05mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-PLCC

Manufacturer: Lite-On Inc.
Win Source Part Number: 111977-LTST-T670KRKT
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Lens Style/Size: Round with Flat Top
Current - Test: 20mA
Wavelength - Dominant: 631nm
Wavelength - Peak: 639nm
Height (Max): 2.05mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 160-1226-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1226-2-ND
LED Indication - Discrete 160-1226-2-ND
Red 631nm LED Indication - Discrete 2V 2-SMD, J-Lead

Red 631nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 111977-LTST-T670KRKT 160-1226-2-ND
Product Name LED Indication - Discrete - LTST-T670KRKT LED Indication - Discrete
LED Type Red; Red Red
Peak Wavelength 631 nm (6310 Å) 639 nm (6390 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Surface Mount Auto Focus Lamp - ASMT-FJ10-ADH00 - Broadcom Inc.
Specs
LED Package: SMT Lamp
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details