Lite-On Electronics, Inc. Optics - LEDs - Light Pipes - LTST-T670KGL LTST-T670KGL

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072864-LTST-T670KGL Color: Green Length: 3.5 mm Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 2 V Luminous Intensity: 112 mcd Power Dissipation: 75 mW Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Lens Color: Clear Power Rating: 75 mW Number of Pins: 2 Wavelength: 574 nm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Lens Style: Colorless, Diffused Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 2.7 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Test Current: 20 mA Dominant Wavelength: 575 nm Illumination Color: Green
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072864-LTST-T670KGL Color: Green Length: 3.5 mm Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 2 V Luminous Intensity: 112 mcd Power Dissipation: 75 mW Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Lens Color: Clear Power Rating: 75 mW Number of Pins: 2 Wavelength: 574 nm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Lens Style: Colorless, Diffused Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 2.7 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Test Current: 20 mA Dominant Wavelength: 575 nm Illumination Color: Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - LTST-T670KGL - 1072864-LTST-T670KGL - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - LTST-T670KGL
1072864-LTST-T670KGL
Optics - LEDs - Light Pipes - LTST-T670KGL 1072864-LTST-T670KGL
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072864-LTST-T670KGL Color: Green Length: 3.5 mm Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 2 V Luminous Intensity: 112 mcd Power Dissipation: 75 mW Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Lens Color: Clear Power Rating: 75 mW Number of Pins: 2 Wavelength: 574 nm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Lens Style: Colorless, Diffused Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 2.7 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Test Current: 20 mA Dominant Wavelength: 575 nm Illumination Color: Green

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072864-LTST-T670KGL
Color: Green
Length: 3.5 mm
Mounting: SMD (SMT)
Number of Elements: 1
Forward Voltage: 2 V
Luminous Intensity: 112 mcd
Power Dissipation: 75 mW
Forward Current: 20 mA
Reverse Voltage: 5 V
Viewing Angle: 120 °
Lens Color: Clear
Power Rating: 75 mW
Number of Pins: 2
Wavelength: 574 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: PLCC
Lens Style: Colorless, Diffused
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 2.7 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Test Current: 20 mA
Dominant Wavelength: 575 nm
Illumination Color: Green

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1072864-LTST-T670KGL
Product Name Optics - LEDs - Light Pipes - LTST-T670KGL
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 120 degrees
Luminous Intensity 112 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Chip LED with reflector - SML013BNT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details