Lite-On Electronics, Inc. LED Indication - Discrete - LTST-S327TBKSKT LTST-S327TBKSKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 095374-LTST-S327TBKS KT Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 095374-LTST-S327TBKS KT Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-S327TBKSKT
095374-LTST-S327TBKSKT
LED Indication - Discrete - LTST-S327TBKSKT 095374-LTST-S327TBKSKT
Manufacturer: Lite-On Inc. Win Source Part Number: 095374-LTST-S327TBKS KT Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 095374-LTST-S327TBKSKT
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 095374-LTST-S327TBKSKT
Product Name LED Indication - Discrete - LTST-S327TBKSKT
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details
Specs
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 124 degrees
View Details