Lite-On Electronics, Inc. LED Indication - Discrete LTST-S326TGKRKT

Description
LED GREEN/RED CLEAR 2SMD R/A
Request a Quote Datasheet
Description
LED GREEN/RED CLEAR 2SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTST-S326TGKRKTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S326TGKRKTCT-ND
LED Indication - Discrete 160-LTST-S326TGKRKTCT-ND
LED GREEN/RED CLEAR 2SMD R/A

LED GREEN/RED CLEAR 2SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-S326TGKRKTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S326TGKRKTDKR-ND
LED Indication - Discrete 160-LTST-S326TGKRKTDKR-ND
LED GREEN/RED CLEAR 2SMD R/A

LED GREEN/RED CLEAR 2SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-S326TGKRKTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S326TGKRKTTR-ND
LED Indication - Discrete 160-LTST-S326TGKRKTTR-ND
Green, Red 525nm Green, 631nm Red LED Indication - Discrete 3.5V Green, 2V Red 2-SMD, No Lead

Green, Red 525nm Green, 631nm Red LED Indication - Discrete 3.5V Green, 2V Red 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - LTST-S326TGKRKT - 845606-LTST-S326TGKRKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-S326TGKRKT
845606-LTST-S326TGKRKT
LED Indication - Discrete - LTST-S326TGKRKT 845606-LTST-S326TGKRKT
Manufacturer: Lite-On Inc. Win Source Part Number: 845606-LTST-S326TGKR KT Features: LED Indication - Discrete Package: Reel - TR Family Name: LTST-S326 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 845606-LTST-S326TGKRKT
Features: LED Indication - Discrete
Package: Reel - TR
Family Name: LTST-S326
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTST-S326TGKRKTCT-ND 845606-LTST-S326TGKRKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-S326TGKRKT
LED Package: 2-SMD, No Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 520 to 639 nm (5200 to 6390 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
LED Color Lighting - 516-ASM6-SDD0-AQR0HTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Red
Peak Wavelength 655 nm (6550 Å)
View Details
2 suppliers
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Luminous Intensity 2.5 milliCandela
View Details