Green, Red 571nm Green, 631nm Red LED Indication - Discrete 2V Green, 2V Red 2-SMD, No Lead
Green, Red 571nm Green, 631nm Red LED Indication - Discrete 2V Green, 2V Red 2-SMD, No Lead
Green, Red 571nm Green, 631nm Red LED Indication - Discrete 2V Green, 2V Red 2-SMD, No Lead
Manufacturer: Lite-On Inc.
Win Source Part Number: 124769-LTST-S326KGJR
Packaging: Reel - TR
Color: Green, Red
Mounting: Surface Mount, Right Angle
Configuration: Common Anode
Forward Voltage: 2V Green, 2V Red
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 35mcd Green, 45mcd Red
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 571nm Green, 631nm Red
Wavelength - Peak: 574nm Green, 639nm Red
Height (Max): 1.00mm
Family Name: LTST-S326KGJRKT
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): APBVA3010SURKCGKC; KPBVA-3010SURKMGKC; KPBA-3010SRSGC-PRV; KPBA-3010SURKSGC;
Introduction Date: November 20, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Standard LEDs - SMD Green/Red Clear 571nm/631nm
20mA 无色透明透镜 Side stickers -30°C~+85°C Common anode Red,Green-yellow 130° 75mW 2V SMD,2x3mm Light Emitting Diodes (LED) ROHS
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-2033-2-ND | 124769-LTST-S326KGJRKT | 1278447P | 1278447 | LTST-S326KGJRKT | LTST-S326KGJRKT |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - LTST-S326KGJRKT | LEDs | LEDs | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Package: | 2-SMD, No Lead | 3 x 1 x 2mm | ||||
| LED Type | Red; Green; Multi-Colored | Red; Green; Multi-Colored; Green, Red | Red; Green; Clear | Red; Yellow; Green; Red,Green-yellow | ||
| Peak Wavelength | 574 to 639 nm (5740 to 6390 Å) | 571 nm (5710 Å) | 571 to 631 nm (5710 to 6310 Å) | 571 nm (5710 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Luminous Intensity | 35 to 45 milliCandela | 112 milliCandela | 35 milliCandela |