Lite-On USA International Inc. LED Indication - Discrete - LTST-S321KSKT LTST-S321KSKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880245-LTST-S321KSKT Features: LED Indication - Discrete Package: Reel - TR Family Name: LTST-S321 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880245-LTST-S321KSKT Features: LED Indication - Discrete Package: Reel - TR Family Name: LTST-S321 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-S321KSKT
880245-LTST-S321KSKT
LED Indication - Discrete - LTST-S321KSKT 880245-LTST-S321KSKT
Manufacturer: Lite-On Inc. Win Source Part Number: 880245-LTST-S321KSKT Features: LED Indication - Discrete Package: Reel - TR Family Name: LTST-S321 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 880245-LTST-S321KSKT
Features: LED Indication - Discrete
Package: Reel - TR
Family Name: LTST-S321
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-S321KSKTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S321KSKTDKR-ND
LED Indication - Discrete 160-LTST-S321KSKTDKR-ND
LED YELLOW CLEAR 1208 SMD R/A

LED YELLOW CLEAR 1208 SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-S321KSKTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S321KSKTCT-ND
LED Indication - Discrete 160-LTST-S321KSKTCT-ND
LED YELLOW CLEAR 1208 SMD R/A

LED YELLOW CLEAR 1208 SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-S321KSKTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S321KSKTTR-ND
LED Indication - Discrete 160-LTST-S321KSKTTR-ND
Yellow 591nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Yellow 591nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-S321KSKT
Standard LEDs - SMD LTST-S321KSKT
Standard LEDs - SMD Yellow 587nm 112mcd Clear

Standard LEDs - SMD Yellow 587nm 112mcd Clear

Buy Now Datasheet
Yellow 130° Water Clear 180 mcd 2.4 V AlInGaP Surface Mount Lamp LED - 456-LTST-S321KSKT - Utmel Electronic Limited
Hong Kong, China
Yellow 130° Water Clear 180 mcd 2.4 V AlInGaP Surface Mount Lamp LED
456-LTST-S321KSKT
Yellow 130° Water Clear 180 mcd 2.4 V AlInGaP Surface Mount Lamp LED 456-LTST-S321KSKT
Yellow 130° Water Clear 180 mcd 2.4 V AlInGaP Surface Mount Lamp LED

Yellow 130° Water Clear 180 mcd 2.4 V AlInGaP Surface Mount Lamp LED

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 880245-LTST-S321KSKT 160-LTST-S321KSKTDKR-ND LTST-S321KSKT 456-LTST-S321KSKT
Product Name LED Indication - Discrete - LTST-S321KSKT LED Indication - Discrete Standard LEDs - SMD Yellow 130° Water Clear 180 mcd 2.4 V AlInGaP Surface Mount Lamp LED
LED Package: 2-SMD, No Lead 3.00mm L x 2.00mm W
LED Type Yellow Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 588 nm (5880 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-H12U8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details