Lite-On Electronics, Inc. LED Indication - Discrete - LTST-S320KSKT LTST-S320KSKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 101690-LTST-S320KSKT Packaging: Reel - TR Color: Yellow Mounting: Surface Mount, Right Angle Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 60mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 589nm Wavelength - Peak: 591nm Height (Max): 1.00mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 1208
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 101690-LTST-S320KSKT Packaging: Reel - TR Color: Yellow Mounting: Surface Mount, Right Angle Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 60mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 589nm Wavelength - Peak: 591nm Height (Max): 1.00mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 1208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-S320KSKT
101690-LTST-S320KSKT
LED Indication - Discrete - LTST-S320KSKT 101690-LTST-S320KSKT
Manufacturer: Lite-On Inc. Win Source Part Number: 101690-LTST-S320KSKT Packaging: Reel - TR Color: Yellow Mounting: Surface Mount, Right Angle Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 60mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 589nm Wavelength - Peak: 591nm Height (Max): 1.00mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 1208

Manufacturer: Lite-On Inc.
Win Source Part Number: 101690-LTST-S320KSKT
Packaging: Reel - TR
Color: Yellow
Mounting: Surface Mount, Right Angle
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 60mcd
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Current - Test: 20mA
Wavelength - Dominant: 589nm
Wavelength - Peak: 591nm
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 1208

Buy Now Datasheet
LED Indication - Discrete - 160-1488-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1488-2-ND
LED Indication - Discrete 160-1488-2-ND
Yellow 589nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 589nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 101690-LTST-S320KSKT 160-1488-2-ND
Product Name LED Indication - Discrete - LTST-S320KSKT LED Indication - Discrete
LED Type Yellow; Yellow Yellow
Peak Wavelength 589 nm (5890 Å) 591 nm (5910 Å)
Viewing Angle 130 degrees 130 degrees
Forward Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Indication - Discrete - 516-ASCB-RTC2-0A207CT-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 629 nm (4680 to 6290 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details