Lite-On Electronics, Inc. Optics - LEDs - Light Pipes - LTST-S320KFKT LTST-S320KFKT

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072870-LTST-S320KFK T Packaging: Tape & Reel (TR) Color: Orange Length: 3 mm Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 2 V Luminous Intensity: 60 mcd Power Dissipation: 75 mW Forward Current: 10 mA Reverse Voltage: 5 V Viewing Angle: 130 ° Lens Color: Clear Height: 2 mm Number of Pins: 2 Wavelength: 611 nm Width: 1 mm Categories: Optics - LEDs - Light Pipes Case / Package: 1208 Case / Package: 3020 Lens Style: Clear, Colorless, Diffused Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Case Code (Imperial): 1208 Test Current: 20 mA Dominant Wavelength: 605 nm Illumination Color: Orange
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072870-LTST-S320KFK T Packaging: Tape & Reel (TR) Color: Orange Length: 3 mm Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 2 V Luminous Intensity: 60 mcd Power Dissipation: 75 mW Forward Current: 10 mA Reverse Voltage: 5 V Viewing Angle: 130 ° Lens Color: Clear Height: 2 mm Number of Pins: 2 Wavelength: 611 nm Width: 1 mm Categories: Optics - LEDs - Light Pipes Case / Package: 1208 Case / Package: 3020 Lens Style: Clear, Colorless, Diffused Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Case Code (Imperial): 1208 Test Current: 20 mA Dominant Wavelength: 605 nm Illumination Color: Orange
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - LTST-S320KFKT - 1072870-LTST-S320KFKT - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - LTST-S320KFKT
1072870-LTST-S320KFKT
Optics - LEDs - Light Pipes - LTST-S320KFKT 1072870-LTST-S320KFKT
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072870-LTST-S320KFK T Packaging: Tape & Reel (TR) Color: Orange Length: 3 mm Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 2 V Luminous Intensity: 60 mcd Power Dissipation: 75 mW Forward Current: 10 mA Reverse Voltage: 5 V Viewing Angle: 130 ° Lens Color: Clear Height: 2 mm Number of Pins: 2 Wavelength: 611 nm Width: 1 mm Categories: Optics - LEDs - Light Pipes Case / Package: 1208 Case / Package: 3020 Lens Style: Clear, Colorless, Diffused Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Case Code (Imperial): 1208 Test Current: 20 mA Dominant Wavelength: 605 nm Illumination Color: Orange

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072870-LTST-S320KFKT
Packaging: Tape & Reel (TR)
Color: Orange
Length: 3 mm
Mounting: SMD (SMT)
Number of Elements: 1
Forward Voltage: 2 V
Luminous Intensity: 60 mcd
Power Dissipation: 75 mW
Forward Current: 10 mA
Reverse Voltage: 5 V
Viewing Angle: 130 °
Lens Color: Clear
Height: 2 mm
Number of Pins: 2
Wavelength: 611 nm
Width: 1 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 1208
Case / Package: 3020
Lens Style: Clear, Colorless, Diffused
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 1 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Case Code (Imperial): 1208
Test Current: 20 mA
Dominant Wavelength: 605 nm
Illumination Color: Orange

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1072870-LTST-S320KFKT
Product Name Optics - LEDs - Light Pipes - LTST-S320KFKT
LED Type Orange; Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 130 degrees
Luminous Intensity 60 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
Mini-mold Chip LED - SML-D14U2W(A) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; White
Peak Wavelength 615 nm (6150 Å)
View Details
2 suppliers