Lite-On Electronics, Inc. LED Indication - Discrete - LTST-S271TBKT LTST-S271TBKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 804629-LTST-S271TBKT Packaging: Reel Mounting Style: Surface Mount, Right Angle Color: Blue Configuration: Independent Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 104mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Supplier Device Package: Chip LED Dimension: 1.65mm L x 1.15mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.60mm Manufacturer Package: 2-SMD, 0604 Height (Maximum): 0.45mm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 804629-LTST-S271TBKT Packaging: Reel Mounting Style: Surface Mount, Right Angle Color: Blue Configuration: Independent Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 104mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Supplier Device Package: Chip LED Dimension: 1.65mm L x 1.15mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.60mm Manufacturer Package: 2-SMD, 0604 Height (Maximum): 0.45mm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-S271TBKT
804629-LTST-S271TBKT
LED Indication - Discrete - LTST-S271TBKT 804629-LTST-S271TBKT
Manufacturer: Lite-On Inc. Win Source Part Number: 804629-LTST-S271TBKT Packaging: Reel Mounting Style: Surface Mount, Right Angle Color: Blue Configuration: Independent Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 104mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Supplier Device Package: Chip LED Dimension: 1.65mm L x 1.15mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.60mm Manufacturer Package: 2-SMD, 0604 Height (Maximum): 0.45mm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours)

Manufacturer: Lite-On Inc.
Win Source Part Number: 804629-LTST-S271TBKT
Packaging: Reel
Mounting Style: Surface Mount, Right Angle
Color: Blue
Configuration: Independent
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 104mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Supplier Device Package: Chip LED
Dimension: 1.65mm L x 1.15mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.60mm
Manufacturer Package: 2-SMD, 0604
Height (Maximum): 0.45mm
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)

Buy Now
LED Indication - Discrete - 160-2216-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2216-2-ND
LED Indication - Discrete 160-2216-2-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, 0604

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, 0604

Buy Now Datasheet
LED Indication - Discrete - 160-2216-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2216-1-ND
LED Indication - Discrete 160-2216-1-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, 0604

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, 0604

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-S271TBKT
Standard LEDs - SMD LTST-S271TBKT
Standard LEDs - SMD SMD LED Side Look Blue 470nm 70mcd

Standard LEDs - SMD SMD LED Side Look Blue 470nm 70mcd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 804629-LTST-S271TBKT 160-2216-2-ND LTST-S271TBKT
Product Name LED Indication - Discrete - LTST-S271TBKT LED Indication - Discrete Standard LEDs - SMD
LED Type Blue; Blue Blue
Peak Wavelength 470 nm (4700 Å) 468 nm (4680 Å)
Viewing Angle 130 degrees 130 degrees
Forward Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-MFN3-XX56-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details