Lite-On USA International Inc. LED Indication - Discrete - LTST-S270KSKT LTST-S270KSKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 113760-LTST-S270KSKT Packaging: Reel - TR Color: Yellow Mounting: Surface Mount, Right Angle Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 80mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.60mm Current - Test: 20mA Wavelength - Dominant: 587nm Wavelength - Peak: 588nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 113760-LTST-S270KSKT Packaging: Reel - TR Color: Yellow Mounting: Surface Mount, Right Angle Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 80mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.60mm Current - Test: 20mA Wavelength - Dominant: 587nm Wavelength - Peak: 588nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-S270KSKT
113760-LTST-S270KSKT
LED Indication - Discrete - LTST-S270KSKT 113760-LTST-S270KSKT
Manufacturer: Lite-On Inc. Win Source Part Number: 113760-LTST-S270KSKT Packaging: Reel - TR Color: Yellow Mounting: Surface Mount, Right Angle Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 80mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.60mm Current - Test: 20mA Wavelength - Dominant: 587nm Wavelength - Peak: 588nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 113760-LTST-S270KSKT
Packaging: Reel - TR
Color: Yellow
Mounting: Surface Mount, Right Angle
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 80mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.60mm
Current - Test: 20mA
Wavelength - Dominant: 587nm
Wavelength - Peak: 588nm
Height (Max): 0.60mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
LEDs - 6921221 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,0603,Side View,Yellow,50mcd

LED,0603,Side View,Yellow,50mcd

Supplier's Site
LEDs - 6921221P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,0603,Side View,Yellow,50mcd

LED,0603,Side View,Yellow,50mcd

Supplier's Site
LEDs - 1690400 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,0603,Side View,Yellow,50mcd

LED,0603,Side View,Yellow,50mcd

Supplier's Site
LED Indication - Discrete - 160-1480-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1480-6-ND
LED Indication - Discrete 160-1480-6-ND
Yellow 587nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 587nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-1480-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1480-2-ND
LED Indication - Discrete 160-1480-2-ND
Yellow 587nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 587nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-1480-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1480-1-ND
LED Indication - Discrete 160-1480-1-ND
Yellow 587nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 587nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-S270KSKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-S270KSKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-S270KSKT
20mA 无色透明透镜 Side stickers -30°C~+85°C 587nm Yellow 130° 75mW SMD,1.2x1.6mm Light Emitting Diodes (LED) ROHS

20mA 无色透明透镜 Side stickers -30°C~+85°C 587nm Yellow 130° 75mW SMD,1.2x1.6mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-S270KSKT
Standard LEDs - SMD LTST-S270KSKT
Standard LEDs - SMD Yellow Clear 587nm

Standard LEDs - SMD Yellow Clear 587nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 113760-LTST-S270KSKT 6921221 6921221P 160-1480-6-ND LTST-S270KSKT LTST-S270KSKT
Product Name LED Indication - Discrete - LTST-S270KSKT LEDs LEDs LED Indication - Discrete Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Type Yellow; Yellow Yellow; Clear Yellow Yellow; Yellow
Peak Wavelength 587 nm (5870 Å) 587 nm (5870 Å) 588 nm (5880 Å) 587 nm (5870 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Forward Voltage 2 volts 2.4 volts 2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-1845-2-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Green; Blue; Multi-Colored
Peak Wavelength 460 to 574 nm (4600 to 5740 Å)
View Details