Lite-On USA International Inc. LED Indication - Discrete LTST-S270GKT

Description
Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1475-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1475-6-ND
LED Indication - Discrete 160-1475-6-ND
Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1475-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1475-1-ND
LED Indication - Discrete 160-1475-1-ND
Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1475-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1475-2-ND
LED Indication - Discrete 160-1475-2-ND
Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - LTST-S270GKT - 880239-LTST-S270GKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-S270GKT
880239-LTST-S270GKT
LED Indication - Discrete - LTST-S270GKT 880239-LTST-S270GKT
Manufacturer: Lite-On Inc. Win Source Part Number: 880239-LTST-S270GKT Features: Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, Right Angle Family Name: LTST-S270 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-1475-1, LTSTS270GKT, 160-1475-2, Q11898404, 160-1475-6

Manufacturer: Lite-On Inc.
Win Source Part Number: 880239-LTST-S270GKT
Features: Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, Right Angle
Family Name: LTST-S270
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.2000
Other Part Number: 160-1475-1, LTSTS270GKT, 160-1475-2, Q11898404, 160-1475-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-S270GKT
Standard LEDs - SMD LTST-S270GKT
Standard LEDs - SMD Green Clear 569nm

Standard LEDs - SMD Green Clear 569nm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1475-6-ND 880239-LTST-S270GKT LTST-S270GKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-S270GKT Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
Viewing Angle 120 degrees
View Details
Compact Infrared LED Reverse mount With Lens - SML-S15R2T - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
Peak Wavelength 870 nm (8700 Å)
View Details