Lite-On Electronics, Inc. LED Indication - Discrete LTST-S220TGKT

Description
LED GREEN CLEAR CHIP SMD R/A
Request a Quote Datasheet
Description
LED GREEN CLEAR CHIP SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTST-S220TGKTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S220TGKTDKR-ND
LED Indication - Discrete 160-LTST-S220TGKTDKR-ND
LED GREEN CLEAR CHIP SMD R/A

LED GREEN CLEAR CHIP SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-S220TGKTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S220TGKTCT-ND
LED Indication - Discrete 160-LTST-S220TGKTCT-ND
LED GREEN CLEAR CHIP SMD R/A

LED GREEN CLEAR CHIP SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-S220TGKTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S220TGKTTR-ND
LED Indication - Discrete 160-LTST-S220TGKTTR-ND
Green 525nm LED Indication - Discrete 3.2V 2-SMD, No Lead Exposed Pad

Green 525nm LED Indication - Discrete 3.2V 2-SMD, No Lead Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
975808-LTST-S220TGKT
Optoelectronics - LED Indication - Discrete 975808-LTST-S220TGKT
Win Source Part Number: 975808-LTST-S220TGKT Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 4,000 Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 260.5mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 530nm Height (Max): 0.60mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Exposed Pad Supplier Device Package: Chip LED Dimension: 2.10mm L x 1.00mm W Lens Style: Rectangle with Domed Top Lens Size: 1.70mm x 0.60mm ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Base Product Number: LTST-S220

Win Source Part Number: 975808-LTST-S220TGKT
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel (TR)
Standard Package: 4,000
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 260.5mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 530nm
Height (Max): 0.60mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, No Lead Exposed Pad
Supplier Device Package: Chip LED
Dimension: 2.10mm L x 1.00mm W
Lens Style: Rectangle with Domed Top
Lens Size: 1.70mm x 0.60mm
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Base Product Number: LTST-S220

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-S220TGKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-S220TGKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-S220TGKT
20mA 260.5mcd 无色透明透镜 Side stickers -20°C~+80°C 525nm Green-yellow 130° 76mW 3.2V SMD,1x2.2mm Light Emitting Diodes (LED) ROHS

20mA 260.5mcd 无色透明透镜 Side stickers -20°C~+80°C 525nm Green-yellow 130° 76mW 3.2V SMD,1x2.2mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTST-S220TGKTDKR-ND 975808-LTST-S220TGKT LTST-S220TGKT
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 2-SMD, No Lead Exposed Pad
LED Type Green Green; Green Yellow; Green; Green-yellow
Peak Wavelength 530 nm (5300 Å) 525 nm (5250 Å) 525 nm (5250 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 260 milliCandela 260 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCS8PM1.PM-LRLT-XX52-1-350-R18DKR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 30 degrees
View Details