Lite-On USA International Inc. LED Indication - Discrete LTST-S220KSKT

Description
Yellow 589nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Yellow 589nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1470-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1470-6-ND
LED Indication - Discrete 160-1470-6-ND
Yellow 589nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow 589nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1470-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1470-1-ND
LED Indication - Discrete 160-1470-1-ND
Yellow 589nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow 589nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1470-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1470-2-ND
LED Indication - Discrete 160-1470-2-ND
Yellow 589nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow 589nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-S220KSKT
845920-LTST-S220KSKT
LED Indication - Discrete - LTST-S220KSKT 845920-LTST-S220KSKT
Manufacturer: Lite-On Inc. Win Source Part Number: 845920-LTST-S220KSKT Features: LED Indication - Discrete Package: Reel - TR Family Name: LTST-S220 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-1470-1, 160-1470-2, 160-1470-6, LTSTS220KSKT

Manufacturer: Lite-On Inc.
Win Source Part Number: 845920-LTST-S220KSKT
Features: LED Indication - Discrete
Package: Reel - TR
Family Name: LTST-S220
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.2000
Other Part Number: 160-1470-1, 160-1470-2, 160-1470-6, LTSTS220KSKT

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-S220KSKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-S220KSKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-S220KSKT
20mA 54mcd 无色透明透镜 Side stickers 589nm -30°C~+85°C Yellow 130° 75mW 2V SMD,1x2.2mm Light Emitting Diodes (LED) ROHS

20mA 54mcd 无色透明透镜 Side stickers 589nm -30°C~+85°C Yellow 130° 75mW 2V SMD,1x2.2mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-S220KSKT
Standard LEDs - SMD LTST-S220KSKT
Standard LEDs - SMD Yellow Clear 587nm

Standard LEDs - SMD Yellow Clear 587nm

Buy Now Datasheet
Yellow 2.1 x 0.6 x 1 mm 130° Water Clear 54 mcd 2 V Surface Mount LED Lamp - 456-LTST-S220KSKT - Utmel Electronic Limited
Hong Kong, China
Yellow 2.1 x 0.6 x 1 mm 130° Water Clear 54 mcd 2 V Surface Mount LED Lamp
456-LTST-S220KSKT
Yellow 2.1 x 0.6 x 1 mm 130° Water Clear 54 mcd 2 V Surface Mount LED Lamp 456-LTST-S220KSKT
Yellow 2.1 x 0.6 x 1 mm 130° Water Clear 54 mcd 2 V Surface Mount LED Lamp

Yellow 2.1 x 0.6 x 1 mm 130° Water Clear 54 mcd 2 V Surface Mount LED Lamp

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1470-6-ND 845920-LTST-S220KSKT LTST-S220KSKT LTST-S220KSKT 456-LTST-S220KSKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-S220KSKT Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD Yellow 2.1 x 0.6 x 1 mm 130° Water Clear 54 mcd 2 V Surface Mount LED Lamp
LED Package: 0805 (2012 Metric)
LED Type Yellow Yellow; Yellow Yellow
Peak Wavelength 591 nm (5910 Å) 589 nm (5890 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
SOT 23 RED/GRN SMD LED - AM23ESGC - Kingbright Corporation
Specs
LED Package: SOT-23 SMD LED
LED Type Red; Green
Peak Wavelength 568 to 617 nm (5680 to 6170 Å)
View Details
4 suppliers