Lite-On USA International Inc. LEDs LTST-S220KGKT

Description
LED,0805,Side View,Green,35mcd
Request a Quote Datasheet
Description
LED,0805,Side View,Green,35mcd
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 6921180 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,0805,Side View,Green,35mcd

LED,0805,Side View,Green,35mcd

Supplier's Site
LEDs - 6921180P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,0805,Side View,Green,35mcd

LED,0805,Side View,Green,35mcd

Supplier's Site
LEDs - 1689781 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,0805,Side View,Green,35mcd

LED,0805,Side View,Green,35mcd

Supplier's Site
LED Indication - Discrete - 160-1468-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1468-6-ND
LED Indication - Discrete 160-1468-6-ND
Green 568nm LED Indication - Discrete 2V 0805 (2012 Metric)

Green 568nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1468-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1468-2-ND
LED Indication - Discrete 160-1468-2-ND
Green 568nm LED Indication - Discrete 2V 0805 (2012 Metric)

Green 568nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1468-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1468-1-ND
LED Indication - Discrete 160-1468-1-ND
Green 568nm LED Indication - Discrete 2V 0805 (2012 Metric)

Green 568nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-S220KGKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-S220KGKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-S220KGKT
20mA 35mcd 无色透明透镜 Side stickers -30°C~+85°C 568nm Green-yellow 130° 75mW 2V SMD,1x2.2mm Light Emitting Diodes (LED) ROHS

20mA 35mcd 无色透明透镜 Side stickers -30°C~+85°C 568nm Green-yellow 130° 75mW 2V SMD,1x2.2mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-S220KGKT
Standard LEDs - SMD LTST-S220KGKT
Standard LEDs - SMD Green Clear 571nm

Standard LEDs - SMD Green Clear 571nm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 6921180 6921180P 160-1468-6-ND LTST-S220KGKT LTST-S220KGKT
Product Name LEDs LEDs LED Indication - Discrete Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Package: 2.1 x 0.6mm 0805 (2012 Metric)
LED Type Green; Clear Green Yellow; Green; Green-yellow
Peak Wavelength 571 nm (5710 Å) 574 nm (5740 Å) 568 nm (5680 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 35 milliCandela 35 milliCandela 35 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details
EXCELED™ series - SLI-343P8G - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers