Lite-On USA International Inc. LEDs LTST-S220AKT

Description
LED,0805,Side View,Orange,4.5mcd
Request a Quote
Description
LED,0805,Side View,Orange,4.5mcd
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 6921170 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,0805,Side View,Orange,4.5mcd

LED,0805,Side View,Orange,4.5mcd

Supplier's Site
LEDs - 6921170P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,0805,Side View,Orange,4.5mcd

LED,0805,Side View,Orange,4.5mcd

Supplier's Site
LEDs - 1689778 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,0805,Side View,Orange,4.5mcd

LED,0805,Side View,Orange,4.5mcd

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 6921170 6921170P
Product Name LEDs LEDs
LED Package: 2.1 x 0.6mm
LED Type Orange; Clear
Peak Wavelength 602 nm (6020 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Circular LED lamp - SLR-332DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
3 suppliers