Lite-On Electronics, Inc. LED Indication - Discrete - LTST-N683GBEW LTST-N683GBEW

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880238-LTST-N683GBEW Features: Red, Green, Blue (RGB) 624nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.3V Blue 4-PLCC Package: Reel - TR Package: 4-PLCC Mounting: Surface Mount Family Name: LTST-N683 Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880238-LTST-N683GBEW Features: Red, Green, Blue (RGB) 624nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.3V Blue 4-PLCC Package: Reel - TR Package: 4-PLCC Mounting: Surface Mount Family Name: LTST-N683 Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTST-N683GBEW - 880238-LTST-N683GBEW - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-N683GBEW
880238-LTST-N683GBEW
LED Indication - Discrete - LTST-N683GBEW 880238-LTST-N683GBEW
Manufacturer: Lite-On Inc. Win Source Part Number: 880238-LTST-N683GBEW Features: Red, Green, Blue (RGB) 624nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.3V Blue 4-PLCC Package: Reel - TR Package: 4-PLCC Mounting: Surface Mount Family Name: LTST-N683 Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 880238-LTST-N683GBEW
Features: Red, Green, Blue (RGB) 624nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.3V Blue 4-PLCC
Package: Reel - TR
Package: 4-PLCC
Mounting: Surface Mount
Family Name: LTST-N683
Categories: Optoelectronics
Case / Package: 4-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet
LED Indication - Discrete - LTST-N683GBEW-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTST-N683GBEW-ND
LED Indication - Discrete LTST-N683GBEW-ND
Red, Green, Blue (RGB) 624nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.3V Blue 4-PLCC

Red, Green, Blue (RGB) 624nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.3V Blue 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-N683GBEW
Standard LEDs - SMD LTST-N683GBEW
Standard LEDs - SMD RGB PLCC-4

Standard LEDs - SMD RGB PLCC-4

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 880238-LTST-N683GBEW LTST-N683GBEW-ND LTST-N683GBEW
Product Name LED Indication - Discrete - LTST-N683GBEW LED Indication - Discrete Standard LEDs - SMD
LED Package: 4-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 632 nm (4680 to 6320 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details