Lite-On USA International Inc. LED Indication - Discrete LTST-M140TBKT

Description
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTST-M140TBKTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-M140TBKTTR-ND
LED Indication - Discrete 160-LTST-M140TBKTTR-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-M140TBKTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-M140TBKTDKR-ND
LED Indication - Discrete 160-LTST-M140TBKTDKR-ND
LED BLUE CLEAR 2PLCC SMD

LED BLUE CLEAR 2PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-M140TBKTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-M140TBKTCT-ND
LED Indication - Discrete 160-LTST-M140TBKTCT-ND
LED BLUE CLEAR 2PLCC SMD

LED BLUE CLEAR 2PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - LTST-M140TBKT - 880236-LTST-M140TBKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-M140TBKT
880236-LTST-M140TBKT
LED Indication - Discrete - LTST-M140TBKT 880236-LTST-M140TBKT
Manufacturer: Lite-On Inc. Win Source Part Number: 880236-LTST-M140TBKT Features: Blue 470nm LED Indication - Discrete 3.3V 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Family Name: LTST-M140 Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 880236-LTST-M140TBKT
Features: Blue 470nm LED Indication - Discrete 3.3V 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Family Name: LTST-M140
Categories: Optoelectronics
Case / Package: 2-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-M140TBKT
Standard LEDs - SMD LTST-M140TBKT
Standard LEDs - SMD SMD LED Top-View Blue 470nm 300mcd

Standard LEDs - SMD SMD LED Top-View Blue 470nm 300mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTST-M140TBKTTR-ND 880236-LTST-M140TBKT LTST-M140TBKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-M140TBKT Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
Mini-mold Chip LED - SML-E12UW - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers
LED Arrays - 622255 - RS Components, Ltd.
OSRAM SYLVANIA, Inc.
Specs
Array Array
View Details