Manufacturer: Lite-On Inc.
Win Source Part Number: 809889-LTST-M140KRKT
Packaging: Reel
Mounting Style: SMD
Color: Red
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 185mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 631nm
Wavelength - Peak: 639nm
Supplier Device Package: 2-PLCC
Dimension: 3.00mm L x 1.40mm W
Lens Style: Rectangle with Flat Top
Manufacturer Package: 2-SMD, J-Lead
Height (Maximum): 1.20mm
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Red 631nm LED Indication - Discrete 2V 2-SMD, J-Lead
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 809889-LTST-M140KRKT | LTST-M140KRKT-ND |
| Product Name | LED Indication - Discrete - LTST-M140KRKT | LED Indication - Discrete |
| LED Type | Red; Red | Red |
| Peak Wavelength | 631 nm (6310 Å) | 639 nm (6390 Å) |
| Viewing Angle | 120 degrees | 120 degrees |
| Forward Voltage | 2 volts | 2 volts |